EN
  • EN
  • DE

74ABT273ADB-T

Part No 74ABT273ADB-T
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description Abt Series Positive Edge Triggered D Flip-flop True Output PDSO20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-339
High Level Output Current -32 mA
Lead Free Lead Free
Logic Function D-Type, Flip-Flop
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Bits 8
Number of Circuits 1
Number of Input Lines 8
Number of Output Lines 8
Number of Pins 20
Polarity Non-Inverting
Propagation Delay 3.4 ns
RoHS Compliant
Win Source Part Number 1182005-74ABT273ADB-T
Categories Logic - Flip Flops
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT273ADB-T CAD Model

Description

Product Overview: 74ABT273ADB-T by NXP Semiconductors

The 74ABT273ADB-T is a high-performance, octal D-type flip-flop integrated circuit (IC) with clear functionality, designed and manufactured by NXP Semiconductors. This IC is part of the advanced 74ABT range, known for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels. It is specifically engineered to cater to applications requiring a high-speed, edge-triggered memory element with a synchronous reset feature.

Key Features

  • Logic Type: Octal D-type flip-flop with clear
  • Package Type: SSOP-20, offering a compact footprint for space-constrained applications
  • Operating Temperature: Ranges from -40°C to +85°C, suitable for industrial environments
  • Supply Voltage: Compatible with a 5V power supply, aligning with standard TTL logic levels
  • High-Speed Operation: Ensures quick response times, making it ideal for high-performance systems
  • Edge-Triggered: Captures data on the rising edge of the clock signal, providing precise timing control
  • Synchronous Reset: Allows all flip-flops to be reset simultaneously, ensuring reliable and predictable operation
  • Low Power Dissipation: Features low quiescent current, minimizing power consumption and heat generation

Applications

The 74ABT273ADB-T is versatile and can be utilized in a variety of digital systems. Its primary applications include:

  • Temporary storage of binary information
  • Data synchronization and transfer operations
  • System integration as a buffer or register
  • Implementation in communication systems, computers, and complex logic circuits

Quality and Reliability

With NXP's commitment to quality, the 74ABT273ADB-T is manufactured to meet high standards of performance and reliability. It undergoes rigorous testing to ensure it meets the specifications required for industrial and commercial applications. This product is a reliable choice for designers seeking a dependable memory element in their digital systems.

You May Also Be Interested in

Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess