EN
  • EN
  • DE

74ABT534D

Part No 74ABT534D
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description Abt Series 8-BIT Driver Inverted Output PDSO20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040056-74ABT534D
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ABT534D CAD Model

Description

Product Overview: 74ABT534D by NXP Semiconductors

The 74ABT534D is a high-performance, octal D-type flip-flop with 3-state outputs from NXP Semiconductors, designed for use in applications requiring the highest speed and robustness. This integrated circuit is a part of the Advanced BiCMOS Technology (ABT) family, which combines the speed of bipolar circuits with the power efficiency of CMOS technology, making it an ideal choice for interfacing with high-speed microprocessors without the heavy power consumption.

Key Features

  • Octal D-type Flip-Flop: The device contains eight edge-triggered, D-type flip-flops with individual D inputs and Q outputs.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus without the need for interface or pull-up components. They are controlled by an Output Enable (OE) input for easy integration.
  • Edge-Triggered: The flip-flops transition on the rising edge of the clock pulse, providing precise timing for all eight channels.
  • High-Speed Operation: It is designed for high-speed operation, making it suitable for high-frequency data storage and transfer.
  • Low Power Dissipation: The ABT technology ensures low power dissipation, which is critical for high-speed and high-density applications.

Electrical Characteristics

  • Voltage Range: The device operates at a specified voltage range, typically 4.5V to 5.5V, which is suitable for many TTL environments.
  • High Drive Capability: The 74ABT534D is capable of driving heavily loaded outputs with minimal signal degradation, ensuring reliable operation in complex systems.
  • ESD Protection: The device features built-in electrostatic discharge (ESD) protection, safeguarding it against the damaging effects of static electricity.

Applications

The 74ABT534D is versatile and can be used in a variety of applications, including:

  • Memory address latches
  • Data storage and transfer in microprocessor systems
  • Communication systems
  • High-speed data acquisition and processing

Its robust design and high-speed operation make it a reliable choice for designers and engineers looking to build high-performance electronic systems. With its 3-state outputs and low power consumption, the 74ABT534D continues to be a go-to component for applications requiring efficient data handling and storage solutions.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess