EN
  • EN
  • DE

74ABT863N

Part No 74ABT863N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 9-bit bus transceiver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130275-74ABT863N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT863N CAD Model

Description

The 74ABT863N is a high-performance, non-inverting buffer manufactured by NXP Semiconductors, designed to meet the demand for higher speed operations while maintaining the power efficiency of advanced CMOS devices. This integrated circuit is part of the 74ABT range, known for its robust technology that provides both high-speed operation and low power consumption.

Key Features

  • High-Speed Operation: The 74ABT863N is optimized for exceptional performance, capable of operating at high frequencies, which makes it suitable for high-speed signal processing applications.
  • Advanced CMOS Technology: Utilizing advanced CMOS technology, this device offers a significant reduction in power consumption compared to traditional TTL logic, without sacrificing speed.
  • 20-Bit Non-Inverting Buffer: With a 20-bit configuration, this non-inverting buffer can handle multiple signals simultaneously, providing efficient data transfer and signal buffering.
  • Drive Capability: The 74ABT863N is equipped with strong drive capabilities, ensuring signals are transmitted with integrity, even over longer distances or through capacitive loads.
  • Bus-Hold Data Inputs: The device features bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, simplifying design and reducing component count.
  • Low Power Dissipation: Despite its high-speed operation, the device maintains low power dissipation, making it ideal for power-sensitive applications.

Applications

The 74ABT863N is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Data communication and networking
  • Signal buffering and strengthening in bus interfaces
  • Memory address driving
  • High-speed data acquisition systems
  • Computers and computer peripherals

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The 74ABT863N is no exception, having undergone rigorous testing to ensure it meets the stringent requirements for commercial and industrial applications. With NXP's reputation in the semiconductor industry, users can trust the 74ABT863N for their critical system designs.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess