EN
  • EN
  • DE

74ABTH162244DL

Part No 74ABTH162244DL
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Description 16-bit buffer/line driver with 30ohm series termination resistors 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 164551-74ABTH162244DL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABTH162244DL CAD Model

Description

Product Overview: NXP 74ABTH162244DL

The NXP 74ABTH162244DL is a high-performance integrated circuit that belongs to the ABT family of products, designed for use in bus interface and signal buffering applications. This advanced bi-directional transceiver features 16-bit bus interface capabilities, providing a seamless connection between two buses of different voltage levels. The device is optimized for balanced propagation delays and minimal noise generation, making it an excellent choice for high-speed data transmission and critical communication systems.

Key Features

  • High-Speed Operation: Capable of operating at significant speeds, which is essential for modern digital systems that require rapid data transfer.
  • Low Power Dissipation: The 74ABTH162244DL is designed with power efficiency in mind, ensuring minimal power consumption during operation.
  • Live Insertion and Extraction: It supports live insertion and extraction, allowing for maintenance and upgrades without the need to power down the system.
  • Bus Hold Data Inputs: Equipped with bus hold data inputs, the device eliminates the need for external pull-up or pull-down resistors, simplifying the design and saving board space.
  • Output Disable Feature: The outputs can be placed in high-impedance mode, thereby preventing any damaging backflow current when the device is powered down or during live insertion.

Technical Specifications

  • Logic Type: Transceiver, Non-Inverting
  • Number of Elements: 4
  • Number of Bits per Element: 4
  • Voltage - Supply: 4.5V ~ 5.5V
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Mounting Type: Surface Mount
  • Package / Case: 48-BSSOP (0.295", 7.50mm Width)

Applications

The NXP 74ABTH162244DL is suitable for various applications, including:

  • High-speed data transfer systems
  • Memory interface circuits
  • Communication infrastructure
  • Server and telecom equipment
  • Industrial control systems

With its robust design and advanced features, the NXP 74ABTH162244DL is a reliable choice for designers looking to enhance the performance and efficiency of their digital interfacing applications.

You May Also Be Interested in

NEC
Lowest to $9.3844
Vishay
Need more? Email Us
CISCO
Need more? Email Us
AMIS
Lowest to $97.2799
CISCO
Lowest to $78.2039
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Coilcraft
Inductor RF Wirewound 0.017uH 5% 400MHz 100Q-Factor Air 2.7A 0.009Ohm DCR T/R
Lowest to $1.1769
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess