EN
  • EN
  • DE

74AHC08BQ

Part No 74AHC08BQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input AND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130586-74AHC08BQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC08BQ CAD Model

Description

Product Overview: 74AHC08BQ - Quad 2-input AND gate

The 74AHC08BQ is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the functionality of a quad 2-input AND gate. This integrated circuit is part of the 74AHC series, which is renowned for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The 74AHC08BQ is a versatile component suitable for a wide range of applications, including logic gates, computing, and signal processing.

Key Features

  • Logic Type: AND gate
  • Number of Gates: 4 gates
  • Number of Inputs per Gate: 2 inputs
  • Output Current: -8 mA / +8 mA
  • Supply Voltage Range: 2.0V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Logic Case Style: DHVQFN14
  • Propagation Delay: 3.7ns at 4.5V
  • Mounting Type: Surface Mount

Product Description

The 74AHC08BQ features four independent AND gates, each with two inputs, making it a crucial component for creating complex logic circuits. It operates on a supply voltage range from 2.0V to 5.5V, which allows for compatibility with both 3.3V and 5V systems. The low power consumption of the AHC (Advanced High-Speed CMOS) family, combined with the high noise immunity and symmetrical output impedance, makes this device a preferred choice for energy-efficient and reliable designs.

With its fast propagation delay of only 3.7ns at a supply voltage of 4.5V, the 74AHC08BQ ensures rapid signal processing, which is essential for high-speed applications. The device is capable of driving loads up to -8 mA / +8 mA, providing sufficient output current for various digital tasks.

The 74AHC08BQ comes in a compact DHVQFN14 (Dual in-line compatible Very-thin Quad Flat-pack No-leads) package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient PCB (Printed Circuit Board) layout and automated assembly processes, contributing to reduced manufacturing costs and improved reliability.

Overall, the 74AHC08BQ from NXP Semiconductors is an exemplary choice for designers looking to implement a quad 2-input AND gate in their digital logic circuits, offering both high performance and flexibility in a small footprint.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3171 $50.7360
385+ $0.2602 $100.1770
600+ $0.2521 $151.2600
820+ $0.2440 $200.0800
1,065+ $0.2358 $251.1270
1,420+ $0.2114 $300.1880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess