EN
  • EN
  • DE

74AHC139D

Part No 74AHC139D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 2-to-4 line decoder/demultiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130600-74AHC139D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC139D CAD Model

Description

The 74AHC139D is a high-speed Si-gate CMOS device manufactured by NXP Semiconductors, known for its robust performance and versatility in a wide range of electronic applications. This integrated circuit is specifically designed as a dual 2-to-4 line decoder/demultiplexer, which makes it an essential component for systems requiring the distribution of digital signals from two input lines to four distinctly addressed output lines.

Key Features

  • Logic Family: The device belongs to the AHC family, which signifies Advanced High-speed CMOS. This family is characterized by its low power consumption and high noise immunity, making it suitable for battery-operated and portable devices.
  • Operating Voltage: The 74AHC139D operates within a range of 2.0 to 5.5 volts, accommodating various logic levels and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
  • High-Speed Operation: It boasts a fast propagation delay, which is a critical parameter for high-speed digital circuits, ensuring minimal lag in signal processing.
  • Dual Functionality: The device can be used as two 2-to-4 decoders or a single 1-to-4 demultiplexer, providing flexibility in its application.
  • Package: The 74AHC139D comes in a SO16 package, which is a small outline package with 16 pins. This compact form factor is advantageous for space-constrained applications.

Applications

The versatility of the 74AHC139D allows it to be utilized in a variety of digital systems. Common applications include:

  • Memory decoding or data routing in computers and microprocessors
  • Control systems for selecting various data sources
  • Digital signal processing for audio and video equipment
  • Interface circuits for telecommunications

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The 74AHC139D is subjected to rigorous testing and quality control measures to ensure it meets industry standards for reliability and performance. Its robustness makes it suitable for both commercial and industrial applications, where consistent operation is critical.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1242 $50.5890
110+ $0.9224 $101.4640
170+ $0.8936 $151.9120
235+ $0.8648 $203.2280
300+ $0.8359 $250.7700
405+ $0.7495 $303.5475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,667 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess