EN
  • EN
  • DE

74AHC164PW

Part No 74AHC164PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit serial-in/parallel-out shift register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130613-74AHC164PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC164PW CAD Model

Description

Introducing the 74AHC164PW from NXP Semiconductors

The 74AHC164PW is a high-speed, 8-bit serial-in/parallel-out shift register designed by NXP Semiconductors, which is renowned for its robust electronic components. This integrated circuit (IC) is part of the 74AHC family, known for its high-speed Si-gate CMOS technology. The device is particularly designed to operate in a wide range of applications, from industrial to commercial, and is favored for its reliability and performance.

Featuring a compact TSSOP-14 (Thin Shrink Small Outline Package) form factor, the 74AHC164PW is optimized for space-constrained applications. The IC requires a supply voltage ranging from 2.0V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels and suitable for interfacing with microprocessors/microcontrollers in various systems.

The 74AHC164PW integrates eight edge-triggered D-type flip-flops that feature a serial data input (DS) and a clock input (CP). Data is entered serially through DS and shifted out in parallel through the Q0 to Q7 outputs with each positive-going clock transition. This functionality allows for efficient data transfer and manipulation, which is essential in digital signal processing, data storage, and communication systems.

One of the key advantages of the 74AHC164PW is its ability to operate at high speeds while maintaining low power consumption. This is crucial for battery-powered devices and for applications that demand energy efficiency. Additionally, the shift register includes an asynchronous master reset input (MR) which, when activated, clears the register by setting all outputs low, providing a quick and effective way to reset the system state.

Furthermore, the 74AHC164PW is characterized by its robustness against electrostatic discharge (ESD), with input protection to exceed JESD 22, ensuring the longevity and durability of the device in harsh environments. This makes the 74AHC164PW a reliable choice for critical applications that require stable performance over time.

In summary, the 74AHC164PW from NXP is a versatile and efficient solution for serial-to-parallel data conversion, offering high speed, low power consumption, and ESD protection in a compact package. Its compatibility with a wide range of supply voltages and logic levels makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess