The 74AHC3G04DC is a high-speed, triple inverting gate integrated circuit from NXP Semiconductors, designed for use in a wide range of electronic applications. This product is part of the 74AHC series, which is known for its low power consumption and high noise immunity, making it ideal for battery-operated and portable devices.
Key Features
- Logic Type: Triple Inverter Gate
- Supply Voltage Range: 2.0V to 5.5V, accommodating a variety of logic level requirements and ensuring compatibility with both 3.3V and 5V systems.
- High-Speed Operation: With a typical propagation delay (t<sub>pd) of only 3.9ns at V<sub>CC = 5V, this IC provides fast switching, which is crucial for high-speed logic operations.
- Low Power Consumption: The 74AHC3G04DC features a low power dissipation, which is essential for extending battery life in portable devices.
- Output Drive Capability: Capable of driving up to 8mA at 5V, this IC can directly drive LEDs and other low-power devices.
- Noise Immunity: Enhanced noise immunity characteristics make this device suitable for use in electrically noisy environments.
- Multiple Package Options: Available in a variety of package types to suit different design and space requirements.
Applications
The versatility of the 74AHC3G04DC allows it to be used in a wide array of applications, including:
- Logic inversion
- Signal gating
- Oscillator circuits
- Wave shaping
- Pulse shaping
- High-speed image processing
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74AHC3G04DC is manufactured under strict quality control standards, ensuring reliable performance and longevity in critical applications.
Environmental Compliance
The 74AHC3G04DC is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring an environmentally friendly product that meets current regulatory requirements for electronic components.