EN
  • EN
  • DE

74AHC595PW

Part No 74AHC595PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit serial-in/serial or parallel-out shift register with output latches; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130697-74AHC595PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC595PW CAD Model

Description

Product Overview: 74AHC595PW by NXP Semiconductors

The 74AHC595PW is a high-speed Si-gate CMOS device and is part of the 74AHC family of integrated circuits manufactured by NXP Semiconductors. This particular chip is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. It is designed to be used in a wide range of applications, from microprocessor expansion to interfacing and control systems, where the reduction of board space and power consumption is essential without compromising performance.

Key Features

  • Versatility: The 74AHC595PW can operate as both a serial-to-serial or serial-to-parallel shift register, providing flexibility in application use.
  • High-Speed Operation: It is capable of high-speed operation, making it suitable for high-performance systems.
  • Low Power Consumption: The device is designed with low power consumption in mind, which is ideal for energy-sensitive projects.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-oriented system, with the ability to go into a high-impedance state.
  • Shift Register and Latch: It includes an 8-bit shift register and an 8-bit D-type latch with 3-state parallel outputs.
  • Output Capability: The device boasts standard outputs capable of driving 6 LSTTL loads, which is useful for various interfacing requirements.

Technical Specifications

The 74AHC595PW operates within a voltage range of 2 V to 5.5 V, making it compatible with TTL levels. It has a -40 °C to +125 °C operating temperature range, ensuring reliability across various environmental conditions. The device is available in a TSSOP16 (thin shrink small outline package) which is beneficial for space-constrained applications.

Applications

With its robust feature set, the 74AHC595PW is suitable for a multitude of applications, including:

  • LED displays and LED panels
  • Serial data buffering and storage
  • Signal processing
  • Control systems
  • Data acquisition systems
  • Microprocessor/microcontroller interface

The 74AHC595PW by NXP Semiconductors represents a reliable and efficient solution for designers looking to optimize their digital systems with an advanced shift register that offers high performance and versatility.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2382 $50.0220
450+ $0.2232 $100.4400
700+ $0.2156 $150.9200
1,000+ $0.2005 $200.5000
1,300+ $0.1930 $250.9000
1,620+ $0.1855 $300.5100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess