EN
  • EN
  • DE

74AHCT00PW

Part No 74AHCT00PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input NAND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130703-74AHCT00PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHCT00PW CAD Model

Description

Product Overview: 74AHCT00PW by NXP Semiconductors

The 74AHCT00PW is a high-speed Si-gate CMOS device that embodies a quad 2-input NAND gate functionality, which is a staple in the world of digital electronics. Manufactured by NXP Semiconductors, a trusted name in the industry, this product is designed to operate in a wide range of applications that require fast switching and low power consumption.

Key Features

  • Logic Type: The device features a quad 2-input NAND gate, which is fundamental in building logic circuits, enabling the construction of complex digital systems.
  • Package: It comes in a TSSOP14 (Thin Shrink Small Outline Package) which is a space-saving and lightweight option for PCB (Printed Circuit Board) designs.
  • High-Speed Performance: The 74AHCT00PW is part of the AHCT family, known for its high-speed operation, making it suitable for high-frequency systems and fast data processing tasks.
  • Supply Voltage Range: It operates on a wide supply voltage range from 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels and able to interface with most 5V logic families.
  • Low Power Consumption: This device is optimized for low power consumption, which is crucial for battery-powered and energy-efficient applications.
  • Output Capability: The 74AHCT00PW can drive up to 10 LSTTL loads, providing ample current for various output requirements.
  • ESD Protection: The inputs include ESD protection circuitry to prevent damage from electrostatic discharges, enhancing the durability and reliability of the device.
  • Temperature Range: It is designed to operate over a broad temperature range, from -40°C to +125°C, suitable for industrial environments and demanding conditions.

Applications

The versatility of the 74AHCT00PW makes it ideal for a multitude of applications such as:

  • Logic function generators
  • Computing systems
  • Signal processing
  • Control systems
  • Embedded systems

With its robust design and reliable performance, the 74AHCT00PW from NXP Semiconductors is a go-to component for engineers and designers looking to create efficient and high-performing digital circuits.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1849 $50.8475
660+ $0.1518 $100.1880
1,025+ $0.1470 $150.6750
1,410+ $0.1423 $200.6430
1,820+ $0.1375 $250.2500
2,435+ $0.1233 $300.2355
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess