EN
  • EN
  • DE

74AHCT157PW

Part No 74AHCT157PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130727-74AHCT157PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT157PW CAD Model

Description

Product Overview: 74AHCT157PW by NXP Semiconductors

The 74AHCT157PW is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74AHC/AHCT family, which is known for its robust performance and compatibility with TTL levels. The 74AHCT157PW is a quad 2-input multiplexer that provides the function of four individual 2-input multiplexers in a single package, offering exceptional versatility for a wide range of digital applications.

With its compact TSSOP16 (thin shrink small outline package), the 74AHCT157PW is optimized for reduced space and weight, making it an excellent choice for space-constrained applications. The device operates on a 5V supply voltage, fitting seamlessly into 5V logic level systems, and it is characterized by low power consumption and high noise immunity, typical of CMOS technology.

The multiplexing capability of the 74AHCT157PW allows for the selection between two inputs for each multiplexer, controlled by a common select input (S). Additionally, each multiplexer has its own output enable (OE) input, which, when low, enables the respective multiplexer output. This feature provides a high degree of control and flexibility, enabling designers to manage signal routing effectively within their digital systems.

Key features of the 74AHCT157PW include:

  • Wide operating voltage range of 4.5V to 5.5V
  • Low power dissipation
  • High noise immunity
  • Compatibility with TTL outputs
  • Output capability of standard outputs
  • ESD protection exceeds JESD 22
  • Latch-up performance exceeds 100mA per JESD 78 Class II Level B

This device is commonly used in digital multiplexing and demultiplexing applications, data routing, signal gating, and function generation. Its capabilities make it suitable for a variety of industries, including consumer electronics, telecommunications, computing, and industrial control systems.

The 74AHCT157PW from NXP Semiconductors represents a reliable and efficient solution for designers looking to optimize their digital systems with a high-performance multiplexer. Its robust design and adherence to industry standards ensure it can meet the demands of modern electronic applications.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess