Product Overview: 74AHCT2G00DC - NXP Semiconductors
The 74AHCT2G00DC is a high-speed Si-gate CMOS device from NXP Semiconductors that embodies a dual 2-input NAND gate functionality. This integrated circuit is designed to operate in a wide voltage range from 4.5V to 5.5V, which makes it suitable for interfacing with TTL levels. The 74AHCT2G00DC is a part of the 74AHC/74AHCT family, known for its robust performance and compatibility with a wide range of digital systems.
With its symmetrical output impedance, the 74AHCT2G00DC ensures high noise immunity and low power consumption. It is characterized by its balanced propagation delays and transition times, which is a critical feature for maintaining signal integrity in high-speed digital circuits. The device is also equipped with inputs that are tolerant to higher voltages, enabling it to be used in mixed-voltage environments without the need for additional level shifting components.
The 74AHCT2G00DC comes in a compact package, making it an excellent choice for space-constrained applications. It is typically used in logic function implementation, signal gating, and various other digital applications where a dual NAND gate is required. The product is also designed for easy implementation into a wide range of applications, from consumer electronics to industrial control systems.
Key features of the 74AHCT2G00DC include:
- 5 V tolerant inputs for interfacing with 5 V logic
- Low power dissipation
- High noise immunity
- ±8 mA output drive (Vcc = 4.5V)
- Complies with JEDEC standard no. 8-1A
- ESD protection:
- HBM JESD22-A114F exceeds 2000 V
- MM JESD22-A115-A exceeds 200 V
- Multiple package options
The 74AHCT2G00DC is also recognized for its robustness, with ESD protection ensuring the longevity and reliability of the device in harsh electrical environments. Whether you're designing a complex digital system or simply need a reliable dual NAND gate, the 74AHCT2G00DC from NXP Semiconductors is a versatile and dependable choice.