EN
  • EN
  • DE

74AHCT594DB

Part No 74AHCT594DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SSOP / 8-bit shift register with output register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130808-74AHCT594DB
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Introduction Date July 04, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian 74AHCT594DB CAD Model

Description

Product Overview: 74AHCT594DB by NXP

The 74AHCT594DB is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular IC belongs to the 74AHCT family, which is characterized by its advanced high-speed CMOS technology. The 74AHCT594DB is an 8-bit shift register that is designed to provide efficient serial-to-parallel data conversion with additional storage capabilities.

It operates on a 5V power supply, making it compatible with TTL levels, while also offering the benefits of CMOS technology, such as low power consumption and high noise immunity. The device features eight edge-triggered flip-flops with output state indicators, allowing for the serial input of data and parallel output. The shift register has a dual functionality, as it can also function as a storage register, providing flexibility in application use.

The 74AHCT594DB is equipped with a serial input (DS) and a serial output (Q7S), which can be used for cascading multiple devices without the need for external circuitry. This makes it ideal for applications requiring the conversion of serial data to parallel data across a wide range of bits. The shift register is controlled by a shift register clock (SHCP) and a storage register clock (STCP), both of which are positive-edge triggered, ensuring precise timing and data synchronization.

Additionally, the 74AHCT594DB includes an output enable (OE) pin that, when held low, enables the outputs, and when held high, puts the outputs in a high-impedance state. This feature is particularly useful for interfacing with bus-oriented systems, where control over the data flow is necessary. The clear (MR) input allows for the immediate clearing of the contents of the shift register, providing a quick reset function.

Packaged in a DB (SSOP) type package, the 74AHCT594DB is designed for surface mount technology, making it suitable for compact and high-density electronic assemblies. Its robust design ensures reliable operation in a wide range of industrial and commercial applications, including data storage, data transfer, instrumentation, and microprocessor interfacing.

In summary, the 74AHCT594DB from NXP is a versatile and efficient solution for digital systems requiring serial-to-parallel data conversion and storage, combining speed, low power, and high noise immunity in a compact form factor.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1876 $58.1560
755+ $0.1540 $116.2700
1,165+ $0.1491 $173.7015
1,600+ $0.1444 $231.0400
2,070+ $0.1395 $288.7650
2,775+ $0.1251 $347.1525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess