Product Overview: 74ALVC08PW from NXP
The 74ALVC08PW is a high-performance, low-voltage, quad 2-input AND gate integrated circuit produced by NXP Semiconductors. This device is part of the ALVC family, which is known for its advanced low-voltage CMOS technology. It is designed to operate from a 1.65V to 3.6V power supply, making it ideal for battery-operated and low-power applications.
Key Features
- Operating Voltage: The 74ALVC08PW operates at a wide range of voltages from 1.65V to 3.6V, providing flexibility for various system voltages.
- High Speed: Despite its low-power consumption, the device does not compromise on speed, offering a typical propagation delay (t<sub>pd) of only 3.8ns at 3.3V.
- Low Power Consumption: It features a low power dissipation with an I<sub>CC of only 10μA maximum when disabled.
- Drive Capability: The 74ALVC08PW is capable of driving up to 50Ω transmission lines, making it suitable for interfacing with high-speed buses and signal lines.
- Output Capability: This device can drive +/-24mA at the output, providing good signal integrity.
- Multiple Package Options: Available in a TSSOP14 package, the product offers a compact footprint suitable for space-constrained applications.
Applications
The 74ALVC08PW is versatile and can be used in a wide range of applications, such as:
- Mobile Phones
- PDAs
- Portable Gaming Consoles
- Data Communication Infrastructure
- Computers and Computer Peripherals
- Embedded Systems
Quality and Reliability
NXP Semiconductors is renowned for its commitment to high quality and reliability. The 74ALVC08PW is no exception, as it undergoes rigorous testing and quality assurance processes to ensure its performance and durability in various conditions. This makes it a reliable choice for designers and engineers looking for a dependable logic solution.
Conclusion
In summary, the 74ALVC08PW by NXP is a high-quality, low-voltage quad 2-input AND gate IC that offers excellent speed and power efficiency within a compact package. Its robust design and versatility make it suitable for a wide range of electronic applications, especially where power consumption and space are critical considerations.