Product Overview: 74ALVC16244ADGG
The 74ALVC16244ADGG is a high-performance, low-power, low-voltage 16-bit bus transceiver with 3-state outputs, designed by NXP Semiconductors. This integrated circuit is part of the advanced 74ALVC family which operates on a 1.65V to 3.6V range, making it suitable for interfacing with 3.3V logic devices. Its robust design allows for high-speed signal propagation while minimizing power consumption, making it an excellent choice for a wide range of applications in modern electronic systems.
Key Features
- Logic Family: ALVC (Advanced Low-Voltage CMOS)
- Operating Voltage: 1.65V to 3.6V
- Bus Hold: No bus hold feature, which prevents unwanted data corruption during power-up or power-down.
- Pin Configuration: 48-pin TSSOP (Thin Shrink Small Outline Package) type package, offering a compact footprint.
- Speed: Fast propagation delay times, ensuring high-speed operation for increased system performance.
- Drive Capability: ±24 mA output drive (at 3.3V), providing strong signal transmission that can drive multiple loads.
- Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh operating environments.
Applications
The 74ALVC16244ADGG is versatile and can be used in various digital applications. Its primary use is to function as an interface between different voltage domains within a system. It is often found in:
- Data communication systems
- Computers and computer peripherals
- Microprocessor or microcontroller-based systems
- Data storage devices
- Mobile and portable devices
- Networking equipment
Quality and Reliability
NXP Semiconductors ensures that the 74ALVC16244ADGG meets the highest quality and reliability standards. The device is subjected to rigorous testing and validation procedures, which include temperature, electrical, and timing tests to guarantee performance across all specified conditions.
Environmental Compliance
The 74ALVC16244ADGG complies with various environmental standards, including RoHS (Restriction of Hazardous Substances), which ensures that it is free from certain hazardous materials commonly used in electronic equipment. This commitment to environmental sustainability makes the 74ALVC16244ADGG a responsible choice for eco-conscious manufacturers and consumers alike.