EN
  • EN
  • DE

MAX13035EETE+T

Part No MAX13035EETE+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description Voltage Level Translator 6-CH Bidirectional 16-Pin TQFN EP Reel | IC LEVEL TRANS 6CH 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 6
Voltage - VCCA 1.62V ~ 3.2V
Voltage - VCCB 2.2V ~ 3.6V
Output Type Open Drain, Push-Pull
Data Rate 100Mbps
Temperature Range - Operating -40°C ~ 85°C
Features Power Supply Decoupling
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Family Part Number MAX13035E
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701167-MAX13035EETE+T
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX13035
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin China ,Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX13035EETE+T CAD Model

Description

Maxim Integrated MAX13035EETE+T Description

The MAX13035EETE+T from Maxim Integrated is a state-of-the-art level translator, designed to provide seamless voltage level translation for various applications. This device is a part of Maxim's extensive range of interface ICs, which are known for their reliability and performance. The MAX13035EETE+T is specifically engineered to facilitate communication between devices operating at different voltage levels, making it an essential component for multi-voltage systems.

This level translator operates with a supply voltage range from 1.2V to 3.6V on one side (V<sub>L) and 1.65V to 5.5V on the other (V<sub>CC), ensuring compatibility with a wide array of devices and systems. Its bidirectional voltage translation capability is particularly useful for interfacing low-voltage microprocessors or microcontrollers with higher-voltage peripherals, or vice versa.

The MAX13035EETE+T comes in a compact, 16-pin TQFN package, which is ideal for space-constrained applications. It offers robust ESD protection, with ±15kV Human Body Model (HBM) on the V<sub>CC side and ±15kV HBM on the V<sub>L side, safeguarding the device against electrostatic discharges and ensuring system reliability.

One of the key features of the MAX13035EETE+T is its AutoDirection control, which eliminates the need for a direction control signal. This simplifies the design and reduces the number of GPIOs required for direction control, making it a perfect fit for automated applications where minimal intervention is desired.

The device also supports hot insertion, which means it can be added or removed from a system without the need to power down the entire system. This feature is particularly useful in environments where system uptime is critical, and maintenance or upgrades need to be performed without disrupting operations.

In summary, the Maxim Integrated MAX13035EETE+T is a versatile, high-performance level translator that is well-suited for a variety of applications that require reliable voltage level translation. Its compact size, robust ESD protection, AutoDirection feature, and support for hot insertion make it an excellent choice for designers looking to create seamless, multi-voltage interfaces in their products.

You May Also Be Interested in

Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2194 $51.5104
34+ $3.0157 $102.5338
52+ $2.9138 $151.5176
74+ $2.7100 $200.5400
96+ $2.6082 $250.3872
120+ $2.5063 $300.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,670 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess