EN
  • EN
  • DE

74ALVC162835ADGG:1

Part No 74ALVC162835ADGG:1
Manufacturer NXP / Nexperia
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 25711-74ALVC162835ADGG:1
Ultra Librarian 3D Model Ultra Librarian 74ALVC162835ADGG:1 CAD Model

Description

Product Overview: 74ALVC162835ADGG:1 from NXP

The 74ALVC162835ADGG:1 is a high-performance, 18-bit universal bus driver manufactured by NXP Semiconductors. This device is designed to address the needs of high-speed data transfer and signal buffering in a variety of digital systems. With its advanced 74ALVC technology, it operates with a low voltage range and provides a robust interface between different voltage domains.

Key Features

  • Technology: Built using NXP's advanced 74ALVC technology, which ensures low power consumption and high-speed operation.
  • Voltage Range: Operates at 2.3V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels.
  • High-Speed Data Transmission: Capable of transferring data at high speeds which is essential for modern high-performance computing and communication systems.
  • Bus-Hold Feature: Includes bus-hold circuitry on all data inputs, eliminating the need for external pull-up or pull-down resistors and ensuring data integrity.
  • Output Capability: Offers +24mA / -24mA output drive at 3.3V, which is suitable for driving heavy loads.
  • Package: Comes in a TSSOP56 (Thin Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes.

Applications

The 74ALVC162835ADGG:1 is versatile and can be used in a wide range of applications, including:

  • Memory interfacing in servers and workstations
  • Signal buffering in telecommunication systems
  • Bus driving in high-speed backplanes
  • Level shifting in multi-voltage systems
  • Data path management in high-speed computing devices

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the 74ALVC162835ADGG:1 is no exception. It is designed to meet the stringent requirements of the industrial and computing markets, ensuring stable operation even under challenging conditions.

Environmental Compliance

The 74ALVC162835ADGG:1 is compliant with various environmental standards, including RoHS and Pb-Free, which ensures minimal environmental impact and meets global environmental regulations.

Overall, the 74ALVC162835ADGG:1 from NXP is a reliable and efficient solution for high-speed data transfer and signal buffering needs in advanced digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TXRX NON-INVERT 3.6V 56TSSOP
Lowest to $1.3063
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 17BIT 64TSSOP / Universal Bus Transceiver 17-Bit 64-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 34BIT 114LFBGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES
Lowest to $3.3108
Fairchild/ON Semiconductor
BUS DRIVER, 18-BIT, PDSO56
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess