EN
  • EN
  • DE

74ALVT16841DGG

Part No 74ALVT16841DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V ALVT 20-bit bus interface latch 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131003-74ALVT16841DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVT16841DGG CAD Model

Description

The 74ALVT16841DGG is a high-performance, integrated circuit manufactured by NXP Semiconductors. This device is part of the advanced 3.3V ALVT (Advanced Low-Voltage Technology) family and is designed to deliver fast switching with low power consumption. It is ideal for use in a wide range of applications that require high-speed data processing and transmission, such as telecommunications, computing, and high-speed networking.

Key Features

  • Technology: Advanced Low-Voltage BiCMOS Technology (ALVT)
  • Voltage Range: 2.5V to 3.6V, optimized for 3.3V operation
  • Logic Type: 20-bit buffer/line driver with 3-state outputs
  • Speed: High-speed data transfer capabilities
  • Drive Capability: Capable of driving 50 Ohm transmission lines at 3.3V
  • Pin Configuration: 56-pin TSSOP (Thin Shrink Small Outline Package)
  • Temperature Range: Specified from -40°C to +85°C

Product Applications

The 74ALVT16841DGG is versatile and can be used in various high-speed logic interfacing applications. Its primary uses include:

  • Bus interface and signal buffering in servers
  • Switching fabric for networking equipment
  • Data communication systems
  • Signal processing units
  • Memory address drivers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74ALVT16841DGG is no exception. It is fabricated with precision and undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. Customers can trust this product for critical and demanding applications that require stable and reliable performance over a broad range of operating conditions.

Environmental Compliance

The 74ALVT16841DGG is designed with environmental responsibility in mind. It complies with various international standards, including RoHS (Restriction of Hazardous Substances), ensuring that it is free from certain hazardous materials commonly used in electronic equipment.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess