EN
  • EN
  • DE

74AUP1G06GF

Part No 74AUP1G06GF
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power inverter with open-drain output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131026-74AUP1G06GF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G06GF CAD Model

Description

Introducing the 74AUP1G06GF: A High-Performance Inverter from NXP

The 74AUP1G06GF is a cutting-edge, single inverter gate with open-drain output, designed and manufactured by NXP Semiconductors. This advanced logic gate is part of NXP's AUP (Advanced Ultra-low Power) family, which is renowned for its low-power consumption and high performance. The 74AUP1G06GF is specifically engineered to operate over a wide voltage range of 0.8V to 3.6V, making it incredibly versatile for various applications that demand energy efficiency and reliability.

Constructed with precision, the 74AUP1G06GF incorporates an input that can tolerate voltages up to 3.6V, regardless of the operating voltage, providing a flexible interface with other logic levels. Its open-drain output enables the possibility to tie outputs together for wired-AND or wired-OR functions, offering a level of circuit integration that can be crucial in space-constrained designs.

Key Features of the 74AUP1G06GF:

  • Ultra-Low Power Consumption: The device is optimized for use in power-sensitive applications, ensuring minimal power wastage and extended battery life in portable devices.
  • Wide Operating Voltage Range: With support for 0.8V to 3.6V, the 74AUP1G06GF can be used in various systems without the need for level shifting, simplifying design and reducing component count.
  • High Noise Immunity: The inclusion of Schmitt-trigger action at all inputs makes the circuits highly tolerant to slower input rise and fall times, providing enhanced stability in noisy environments.
  • ESD Protection: The device includes input and output protection against electrostatic discharge, ensuring robust performance and longevity.
  • Compact Packaging: The 74AUP1G06GF comes in a small and efficient XSON6 package, making it ideal for space-constrained applications while providing optimal thermal performance.

Applications for the 74AUP1G06GF are diverse and include but are not limited to, portable devices, computing, consumer electronics, and industrial control systems. Its low-power design and high integration make it particularly well-suited for battery-operated devices, where power efficiency is paramount.

With the 74AUP1G06GF, NXP continues to demonstrate its commitment to providing innovative, high-performance semiconductor solutions that meet the evolving needs of the electronics industry. This product is an excellent choice for designers looking for a reliable, efficient, and versatile logic gate solution.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4024 $60.0600
59+ $1.9716 $116.3244
91+ $1.9092 $173.7372
125+ $1.8480 $231.0000
162+ $1.7868 $289.4616
217+ $1.6020 $347.6340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess