EN
  • EN
  • DE

74AUP1G126GW

Part No 74AUP1G126GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-Power buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131039-74AUP1G126GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUP1G126GW CAD Model

Description

Product Overview: 74AUP1G126GW from NXP Semiconductors

The 74AUP1G126GW is a high-performance, single-buffer gate with 3-state output from the advanced ultra-low power (AUP) family, manufactured by NXP Semiconductors. This component is designed to operate over a wide range of power supplies, with a functional range from 0.8V to 3.6V, making it an ideal choice for battery-operated and portable applications where power efficiency is crucial.

One of the key features of the 74AUP1G126GW is its ultra-low static and dynamic power consumption, which minimizes the overall power usage of the system it is integrated into. The device also boasts a very low voltage threshold that ensures a high noise immunity, a vital characteristic for stable operation in electrically noisy environments.

With its Schmitt-trigger action at all inputs, the 74AUP1G126GW provides a hysteresis that enhances noise immunity and allows for slow input transition. This is particularly useful in applications where signals are subject to noise and disturbances, ensuring that the output remains stable and reliable.

The 74AUP1G126GW has a 3-state output, which means it can be set to a high impedance state. This feature is particularly useful when multiple devices are connected to a common bus, as it prevents bus contention by allowing the output to effectively disconnect from the circuit.

Furthermore, the device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of temperature conditions. Its robustness makes it suitable for industrial and automotive applications that require stringent operational standards.

This single-buffer gate comes in a very small, leadless 6-pin package (TSSOP6), which is ideal for space-constrained applications. The compact form factor allows for high-density packing on PCBs, providing designers with more freedom in layout and design.

In conclusion, the 74AUP1G126GW from NXP Semiconductors is a versatile, high-performance buffer gate that offers low power consumption, high noise immunity, and a compact footprint. Whether for use in portable electronics, automotive systems, or industrial controls, this device delivers reliable performance and energy efficiency.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1613 $50.0030
760+ $0.1324 $100.6240
1,175+ $0.1282 $150.6350
1,615+ $0.1241 $200.4215
2,085+ $0.1200 $250.2000
2,790+ $0.1076 $300.2040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess