EN
  • EN
  • DE

74AUP1G86GW

Part No 74AUP1G86GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power 2-input EXCLUSIVE-OR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131076-74AUP1G86GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUP1G86GW CAD Model

Description

Product Overview: NXP 74AUP1G86GW Logic Gate

The NXP 74AUP1G86GW is a high-performance, low-power single 2-input exclusive OR (XOR) gate, which is an essential component for various digital circuits. This device is designed using NXP's advanced ultra-low power (AUP) technology, which allows for efficient operation at low voltages. It is especially suited for battery-powered devices and other applications where power conservation is critical.

Key Features

  • Low Power Consumption: The 74AUP1G86GW operates at an ultra-low voltage range of 0.8V to 3.6V, making it incredibly energy-efficient, which is ideal for extending battery life in portable devices.
  • High-Speed Operation: Despite its low power design, it does not compromise on speed. The device supports high-speed tPD of 3.7 ns at 3.3 V, ensuring quick and reliable logic operations.
  • ESD Protection: It comes with electrostatic discharge protection exceeding JESD 22, ensuring the device's robustness for commercial and industrial applications.
  • Space-Saving Package: The 74AUP1G86GW is available in a very small 6-pin TSSOP package (TSSOP6), which is perfect for space-constrained applications.
  • Wide Operating Temperature: The device can operate within a temperature range of -40°C to +125°C, making it suitable for use in harsh environmental conditions.

Applications

The versatility of the NXP 74AUP1G86GW allows it to be used in a wide array of electronic applications. These include:

  • Smartphones, tablets, and other portable devices
  • Wearable technology
  • Medical monitoring devices
  • Low-power IoT devices
  • Energy management systems
  • Logic function implementation in various consumer electronics

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the 74AUP1G86GW is no exception. This logic gate is produced with the high standards of manufacturing that NXP is known for, ensuring that each component delivers consistent performance and longevity.

In summary, the NXP 74AUP1G86GW is an excellent choice for designers looking for a low-power, high-speed XOR gate in a compact package. Its robust ESD protection, wide operating temperature range, and low voltage operation make it a versatile component for a multitude of applications where efficiency and space are of paramount importance.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0840 $50.4000
1,450+ $0.0690 $100.0500
2,250+ $0.0668 $150.3000
3,095+ $0.0647 $200.2465
4,000+ $0.0625 $250.0000
5,360+ $0.0560 $300.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess