EN
  • EN
  • DE

74AUP1G98GW

Part No 74AUP1G98GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power configurable multiple function gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131079-74AUP1G98GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G98GW CAD Model

Description

Overview of NXP's 74AUP1G98GW Low-Power Configurable Multiple-Function Gate

The 74AUP1G98GW is a high-performance, configurable multiple-function gate from NXP Semiconductors, crafted to deliver versatility and efficiency in a wide range of applications. This advanced logic gate is part of NXP's AUP (Advanced Ultra-low Power) family, designed to operate with a very low power consumption, making it an ideal choice for battery-operated and power-sensitive systems.

Key Features

  • Configurability: The 74AUP1G98GW is a multi-function device that can be configured to perform one of five logical functions: AND, OR, NAND, NOR, or XNOR. This makes it incredibly flexible and useful for various circuit designs without the need for multiple different components.
  • Low Power Consumption: Operating within the 0.8 V to 3.6 V range, this gate is part of the AUP family, known for its ultra-low power consumption, which is particularly beneficial for extending battery life in portable devices.
  • High-Speed Operation: Despite its low-power nature, the 74AUP1G98GW does not compromise on speed, offering a typical t<sub>pd of 3.7 ns at 3.3 V, ensuring quick response times in critical applications.
  • Temperature Range: The device is designed to operate over a wide temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications where temperature extremes are common.
  • Packaging: Housed in a compact 6-pin TSSOP package, the 74AUP1G98GW is designed for space-constrained applications, providing the necessary functionality without taking up excessive board space.

Applications

The versatility of the 74AUP1G98GW makes it a suitable component for a diverse range of applications, including:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Embedded systems
  • Control systems
  • Automotive electronics
  • Industrial automation

Conclusion

The NXP 74AUP1G98GW is a testament to the innovation in the field of integrated circuits, providing designers with a highly adaptable solution that meets the stringent requirements of modern electronic devices. With its low power consumption, high-speed operation, and configurable functionality, this multiple-function gate is poised to be a valuable asset in both commercial and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2164 $64.9476
20+ $5.9217 $118.4340
31+ $5.7369 $177.8439
42+ $5.5509 $233.1378
54+ $5.3661 $289.7694
73+ $4.8117 $351.2541
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess