EN
  • EN
  • DE

74AUP1T97GM,115

Part No 74AUP1T97GM,115
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC LP CONFIG GATE V-XLATR 6-XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 111166-74AUP1T97GM,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1T97GM,115 CAD Model

Description

Product Overview: 74AUP1T97GM,115

The 74AUP1T97GM,115 is a versatile, low-power configurable multiple-function gate with Schmitt-trigger inputs, designed and manufactured by NXP Semiconductors. This advanced ultra-low power logic gate is part of the 74AUP family, which is known for its high performance and energy efficiency. The product is housed in a compact XSON6 (SOT886) package, making it suitable for space-constrained applications.

Key Features

  • Configurable Logic Functionality: One of the defining features of the 74AUP1T97GM,115 is its configurable logic design. This allows the device to perform multiple logical functions (AND, OR, NAND, NOR, XOR, INVERTER, etc.) based on the configuration of the input and output connections. This flexibility makes it an excellent choice for a wide range of applications.
  • Low Power Consumption: The device operates with a very low static and dynamic power consumption, which is ideal for battery-powered and power-sensitive applications. Its power supply range is between 0.8 V and 3.6 V, accommodating various low-voltage requirements.
  • Schmitt-Trigger Inputs: With Schmitt-trigger inputs, the 74AUP1T97GM,115 provides enhanced noise immunity and a clean switching behavior, which is crucial for environments with electrical noise.
  • High-Speed Operation: Despite its low power consumption, the device does not compromise on speed. It is capable of high-speed operation, ensuring quick response times in critical applications.
  • Wide Temperature Range: The gate can operate over a broad temperature range from -40°C to +125°C, making it suitable for industrial applications with varying environmental conditions.

Applications

The 74AUP1T97GM,115 is ideal for use in a variety of applications where power efficiency and flexible logic configurations are essential. These include, but are not limited to:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Energy management systems
  • IoT devices

In summary, the 74AUP1T97GM,115 from NXP Semiconductors offers a powerful combination of configurable logic, low power consumption, and high-speed operation, all packed in a small footprint. Its robust design and wide temperature range make it a reliable choice for both consumer and industrial applications.

You May Also Be Interested in

National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
National Semiconductor (TI)
MULTIPLEXER, 100K SERIES / Configurable Circuit Input
Need more? Email Us
Nexperia USA Inc.
IC GATE AND/OR 3-IN 6-XSON
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
National Semiconductor (TI)
XOR/XNOR GATE, 100K SERIES / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP
Need more? Email Us
Texas Instruments
IC GATE MULT-FUNC CONFIG 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)
Need more? Email Us
Microchip Technology
IC GATE 3.0GHZ 50OHM 10-MSOP / Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
Need more? Email Us
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6530 $58.3660
54+ $2.1772 $117.5688
83+ $2.1090 $175.0470
114+ $2.0409 $232.6626
147+ $1.9727 $289.9869
196+ $1.7683 $346.5868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess