Product Overview: 74AVC16334ADGG
The 74AVC16334ADGG is a high-performance, 16-bit universal bus driver from NXP Semiconductors, designed with advanced silicon-gate CMOS technology. This integrated circuit is engineered to serve as a two-way interface between a 3.3V bus and a 5V or 3.3V bus in a mixed 3.3V/5V supply environment. The device's versatility makes it an ideal choice for a wide range of applications in the computing, telecommunication, and consumer electronics sectors.
Key Features
- High-Speed Operation: The 74AVC16334ADGG is capable of operating at high speeds, which is essential for modern high-performance electronic systems.
- Low Power Consumption: The device is designed with power-saving features that minimize power consumption during operation, making it suitable for energy-sensitive applications.
- Wide Voltage Range: It supports a wide range of operating voltages, typically from 1.2V to 3.6V, allowing for flexible integration into various system designs.
- Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
- Multiple Package Options: The device is available in a 48-pin TSSOP (Thin Shrink Small Outline Package) form factor, designated by the package code "DGG," which is suitable for surface mount technology (SMT).
Technical Specifications
- Logic Type: Universal Bus Driver
- Number of Bits: 16-bit
- Output Current: High/Low
- Propagation Delay Time: Fast propagation delay ensures quick data transfer and processing.
- Operating Temperature Range: The device operates reliably over a broad temperature range, typically from -40°C to 85°C.
Applications
The 74AVC16334ADGG is designed for multiplexed data transmission between different voltage domains in digital systems. Its applications include, but are not limited to:
- Servers and High-End Computing
- Telecommunications Infrastructure
- Networking Equipment
- Data Storage Systems
- Industrial Control Systems
With its robust feature set, the 74AVC16334ADGG from NXP Semiconductors provides designers with a reliable and flexible solution for high-speed digital interfacing, ensuring efficient communication across different voltage domains within electronic systems.