EN
  • EN
  • DE

74AVC16T245DGG

Part No 74AVC16T245DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit dual supply translating transceiver with configurable voltage translation; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131132-74AVC16T245DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AVC16T245DGG CAD Model

Description

Introducing the 74AVC16T245DGG - High-Speed Level Shifter from NXP

The 74AVC16T245DGG is a versatile 16-bit dual-supply bidirectional level shifter designed by NXP Semiconductors, tailored for high-speed signal conversion in multi-voltage systems. This integrated circuit is part of the advanced AVC (Advanced Very-low Voltage CMOS) family, offering a seamless interface between different voltage domains in your electronic designs.

Key Features:

  • Wide Voltage Range: The device supports two separate supply voltages, V<sub>CCA and V<sub>CCB, which can range from 1.2V to 3.6V, allowing for translation between lower and higher voltage levels.
  • High-Speed Operation: With support for up to 380 Mbps (Megabits per second) data rate, the 74AVC16T245DGG is ideal for high-speed data transfer applications.
  • Bus Hold Function: Integrated bus hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
  • Power-Off Protection: Inputs can tolerate up to 3.6V, ensuring that the device is protected if one supply is switched off.
  • Direction Control: Direction of the data flow is controlled by input pins (1DIR, 2DIR), allowing for easy configuration and flexibility in system design.
  • Output Enable Feature: Output enable (OE) inputs allow the user to put the outputs in high-impedance mode, which is crucial for preventing bus contention.

Applications:

The 74AVC16T245DGG is suitable for a wide range of applications where voltage level translation is required, including:

  • Mobile and handheld devices
  • Computing and data storage
  • Telecommunications
  • Networking equipment
  • Consumer electronics

Package and Quality:

Enclosed in a 48-pin TSSOP (Thin Shrink Small Outline Package), the 74AVC16T245DGG offers a compact footprint for space-constrained applications. NXP's commitment to quality ensures that this level shifter meets the stringent requirements of modern electronic systems, providing reliable and consistent performance.

Whether you're designing the next generation of consumer gadgets or looking to bridge connectivity in industrial systems, the NXP 74AVC16T245DGG provides the flexibility, speed, and reliability needed to maintain seamless communication across different voltage levels.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0911 $50.1864
52+ $1.9588 $101.8576
80+ $1.8926 $151.4080
114+ $1.7603 $200.6742
148+ $1.6941 $250.7268
185+ $1.6279 $301.1615
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,645 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess