EN
  • EN
  • DE

74AVC8T245BQ

Part No 74AVC8T245BQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit dual supply translating transceiver with configurable voltage translation; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131144-74AVC8T245BQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AVC8T245BQ CAD Model

Description

Product Overview: 74AVC8T245BQ from NXP Semiconductors

The 74AVC8T245BQ is a high-performance, dual-supply translating transceiver from NXP Semiconductors, designed for asynchronous communication between data buses. It serves as a versatile interface component that can connect systems operating at different voltage levels, making it an essential part of modern electronic designs that require logic level translation.

Key Features

  • Voltage Level Translation: The device supports bi-directional level translation between 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, allowing seamless data transfer between low-voltage and higher-voltage logic circuits.
  • High-Speed Operation: With a maximum data rate capability, the 74AVC8T245BQ is suitable for high-speed signal processing and data communication applications.
  • Low Power Consumption: The device is designed for low static and dynamic power consumption, making it ideal for power-sensitive applications.
  • Bus Hold Function: Integrated bus hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors and helps maintain last known states during power down.
  • Multiple Power Supply Options: It can be powered by two different voltage sources, which can be beneficial for systems that operate on multiple power domains.
  • Wide Temperature Range: The transceiver operates reliably across a broad temperature range, ensuring performance in varying environmental conditions.

Applications

The 74AVC8T245BQ is ideal for a variety of applications that require voltage level translation, such as interfacing between different logic families, or connecting peripherals that operate at different voltage levels. It is commonly used in:

  • Consumer Electronics
  • Mobile Phones
  • Computing Devices
  • Networking Equipment
  • Industrial Control Systems

Package and Quality

The device is offered in a DHVQFN20 package that is not only space-efficient but also provides enhanced thermal performance. NXP's commitment to quality ensures that the 74AVC8T245BQ meets the highest industry standards for reliability and performance.

With its robust design and versatile functionality, the 74AVC8T245BQ from NXP Semiconductors is an excellent choice for designers looking to bridge voltage gaps between different system components without compromising on speed or power efficiency.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1617 $52.2765
95+ $1.0882 $103.3790
145+ $1.0515 $152.4675
205+ $0.9779 $200.4695
270+ $0.9412 $254.1240
335+ $0.9044 $302.9740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,350 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess