EN
  • EN
  • DE

74CBT3306PW

Part No 74CBT3306PW
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+Rohs
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 729163-74CBT3306PW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74CBT3306PW CAD Model

Description

Introducing the 74CBT3306PW High-Bandwidth Switch from NXP

The 74CBT3306PW is a state-of-the-art high-bandwidth switch designed by NXP Semiconductors, a leader in the electronic components industry. This switch is an essential component for modern digital communication and computing applications, offering both high performance and reliability.

Constructed with NXP's advanced technology, the 74CBT3306PW is a dual FET bus switch that features a pair of high-speed transceivers for bidirectional communication. With its low on-resistance and low capacitance, it ensures minimal signal distortion and provides a high signal integrity, making it ideal for applications that require fast and accurate data transfer.

Key Features of the 74CBT3306PW

  • High-Speed Operation: This switch is capable of operating at high speeds, ensuring that data transmission remains swift and efficient, which is critical for high-performance computing and networking.
  • Low Power Consumption: The 74CBT3306PW is designed to be power-efficient, which helps to reduce the overall power consumption of the systems in which it is used, thereby extending battery life in portable devices and reducing energy costs in stationary applications.
  • 5 Ohm Switch Connection: The low on-resistance of the switch connection minimizes voltage drop and power dissipation, further enhancing the device's performance and efficiency.
  • Wide Operating Voltage Range: This switch operates over a wide voltage range of 4.5V to 5.5V, providing flexibility in various power environments and ensuring compatibility with a broad range of digital circuits.
  • ESD Protection: The 74CBT3306PW includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding the device from the potential damage caused by static electricity.
  • Compact Packaging: Housed in a space-saving TSSOP14 package, the 74CBT3306PW is ideal for applications where board space is at a premium.

Whether used in servers, networking equipment, or high-speed data interfaces, the 74CBT3306PW delivers the performance needed to maintain the integrity and speed of digital signals. Its robust design and advanced features make it a smart choice for designers looking to optimize their high-speed digital systems.

For detailed specifications, application notes, and further information, please refer to the official NXP Semiconductors product datasheet for the 74CBT3306PW.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3527 $58.8175
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8099 $231.6672
166+ $1.7498 $290.4668
221+ $1.5685 $346.6385
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess