EN
  • EN
  • DE

74CBTL06122AHF.518

Part No 74CBTL06122AHF.518
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Win Source Part Number 164765-74CBTL06122AHF.518
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74CBTL06122AHF.518 CAD Model

Description

The 74CBTL06122AHF.518 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular component is a part of the 74 series logic family, which is renowned for its robustness and versatility in a wide range of electronic applications.

Key Features

  • High-Speed Switching: The device is capable of high-speed switching, making it suitable for high-frequency signal routing.
  • Low On-Resistance: It features low on-resistance, which minimizes signal distortion and ensures efficient signal transmission.
  • Multiple Signal Routing: This component can route multiple signals, providing flexibility in complex circuit designs.
  • Wide Voltage Range: It operates over a wide voltage range, accommodating various power supply requirements.
  • Low Power Consumption: Designed for low power consumption, it helps in reducing the overall power requirements of the system.

Applications

The 74CBTL06122AHF.518 is ideal for a variety of applications, including but not limited to:

  • High-speed data transmission systems
  • Signal routing in networking equipment
  • Bus isolation in servers and computer systems
  • Switching functions in telecommunications infrastructure

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74CBTL06122AHF.518 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Customers can trust this product to perform consistently in their critical applications.

Environmental Compliance

The 74CBTL06122AHF.518 is designed with environmental considerations in mind. It complies with various international standards, ensuring that it is suitable for use in environmentally sensitive applications and helps in maintaining compliance with global environmental regulations.

Ordering Information

For ordering and detailed specifications of the 74CBTL06122AHF.518, customers should refer to the official NXP Semiconductors datasheets and product documentation. NXP's customer support team is available to provide assistance with product selection, ordering processes, and to answer any technical questions.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess