EN
  • EN
  • DE
  • IT

74CBTLV3257PW

Part No 74CBTLV3257PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 1-of-2 multiplexer/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131242-74CBTLV3257PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3257PW CAD Model

Description

Product Overview: 74CBTLV3257PW - NXP

The 74CBTLV3257PW is a high-performance, low-voltage quad 2:1 multiplexer/demultiplexer manufactured by NXP Semiconductors. This versatile integrated circuit is designed to provide efficient data switching in communication and computing applications where low power consumption and high-speed operation are critical.

Key Features

  • Low-Voltage Operation: The device operates at a supply voltage range of 2.3V to 3.6V, making it suitable for portable and battery-operated systems.
  • High-Speed Switching: It supports fast switching speeds, which is essential for high-speed data processing and communication systems.
  • Low On-State Resistance: The low on-state resistance of the switch allows for efficient signal transmission with minimal signal attenuation.
  • Low Power Consumption: Its design focuses on minimizing power consumption, thereby extending battery life in portable applications.
  • Bidirectional Data Flow: The device supports bidirectional data flow without the need for direction control, simplifying the design and usage of the multiplexer/demultiplexer.
  • Multiple Configuration Options: Users can configure the device as a dual 2:1 multiplexer/demultiplexer or a single 4:1/1:4 multiplexer/demultiplexer, providing flexibility in application design.

Applications

The 74CBTLV3257PW is well-suited for a variety of applications, including:

  • Data switching in servers and networking equipment
  • Signal gating in telecommunication systems
  • Interface circuitry in computing devices
  • Multiplexing for data acquisition systems
  • Portable consumer electronics where power efficiency is necessary

Package Information

The device is available in a TSSOP16 (thin shrink small outline package) with a body width of 4.4 mm. This compact package is ideal for space-constrained applications and is compatible with standard surface-mount technology (SMT) processes.

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability. The 74CBTLV3257PW is produced with stringent quality control measures and is designed to meet or exceed the industry standards for performance and durability.

In summary, the 74CBTLV3257PW from NXP is a high-quality, versatile, and efficient solution for data switching needs in modern electronic systems. Its low-voltage operation, high-speed performance, and flexible configuration options make it an excellent choice for designers looking to optimize their applications for speed and power efficiency.

You May Also Be Interested in

Texas Instruments
IC HEX INVERTER 20-DIP
Need more? Email Us
TE Connectivity
Products for Mobile Equipment | SHIELD FINGER 3025-Z1-T
Lowest to $2.0689
Molex, LLC
HAND CRIMP TOOL
Lowest to $0.1138
Analog Devices Inc.
14-Bit, 80 MSPS/105 MSPS/125 MSPS, 1.8 V Analog-to-Digital Converter
Lowest to $68.9296
NXP / Nexperia
20-bit registered driver with inverted register enable and 30ohm termination resistors 3-State
Lowest to $13.6022
Toshiba Semiconductor and Storage
NPN EPITAXIAL TYPE (VIDEO DRIVER FOR SUPER HIGH RESOLUTION DISPLAY HIGH SPEED SWITCHING APPLICATIONS)
Need more? Email Us
National Semiconductor (TI)
13-INPUT NAND GATE
Need more? Email Us
Texas Instruments
8-Bit Serial I/O A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14SOIC
Lowest to $8.1193
Analog Devices Inc.
16-Bit, Isolated Sigma-Delta Modulator | IC MODULATOR 16BIT 20M 16SOIC
Lowest to $13.7454

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3208 $51.3280
335+ $0.3005 $100.6675
520+ $0.2904 $151.0080
745+ $0.2700 $201.1500
965+ $0.2599 $250.8035
1,205+ $0.2497 $300.8885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,189 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess