The 74F126D is a high-performance, quad bus buffer produced by NXP Semiconductors. This integrated circuit is designed to provide buffer solutions with 3-state outputs that can be used in bus-oriented systems. The 74F126D is part of the 74F series, which is known for its fast speeds and excellent power consumption characteristics, making it suitable for a wide range of digital applications.
Key Features
- Logic Type: Quad Buffer/Line Driver with 3-state Outputs
- Supply Voltage Range: Typically 4.5V to 5.5V, making it compatible with TTL logic levels.
- Output Current: High sink capability, with -64 mA IOL.
- Package: Comes in a standard SOIC-14 package, which is suitable for surface mount technology (SMT).
- Temperature Range: Operating temperatures can range from -40°C to +85°C, allowing for reliable performance in diverse environments.
Applications
The 74F126D is versatile and can be utilized in various applications where buffering with non-inverting control is necessary. Some common applications include:
- Bus driving where high-speed and low power are required
- Memory address driving
- Input/output port driving
- Data transmission lines
Performance and Quality
NXP Semiconductors ensures that the 74F126D meets the highest quality and performance standards. The device is tested rigorously to ensure its reliability and durability over time. With its fast switching speeds and low power dissipation, the 74F126D is an excellent choice for designers looking to optimize their digital systems.
Ordering Information
For purchasing and further information regarding the 74F126D, customers can visit the NXP Semiconductors website or contact authorized distributors. The product is available in tube or tape and reel packaging options to accommodate different manufacturing requirements.