EN
  • EN
  • DE

NCS2563DGEVB

Part No NCS2563DGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION NCS2563D / EVALUATION BOARD FOR NCS2563 IS 3-CHANNEL HIGH SPEED VIDEO AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Video, Amplifier, Triple
Embedded No
Utilized IC / Part NCS2563
Primary Attributes Gain 6dB, Reconstruction Filters
Secondary Attributes AC- or DC-Coupled Inputs and Outputs
Supplied Contents Board(s)
Win Source Part Number 790629-NCS2563DGEVB
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NCS2563DGEVB CAD Model

Description

Introducing the NCS2563DGEVB Evaluation Board from ON Semiconductor

The NCS2563DGEVB is a top-of-the-line evaluation board designed by ON Semiconductor to demonstrate the capabilities of the NCS2563 low-power video amplifier. This evaluation board is an essential tool for engineers and designers looking to test the performance and features of the NCS2563 amplifier in their video applications.

Constructed with precision and attention to detail, the NCS2563DGEVB is equipped with the NCS2563 triple video amplifier, which is optimized for high-definition (HD) video signals. This amplifier is capable of driving complex video loads with excellent linearity, making it perfect for use in a wide range of video applications, including security cameras, video conferencing systems, and home entertainment systems.

The evaluation board comes with a flexible design that allows for easy integration into existing systems. It features standard input and output connectors, making it simple to connect to various video sources and displays. The board also includes various test points that give users the ability to measure the amplifier's performance directly.

With its low-power consumption, the NCS2563DGEVB is an eco-friendly solution that does not compromise on performance. The NCS2563 amplifier on the board provides a high slew rate and bandwidth, ensuring that video signals are amplified with high fidelity and minimal distortion. It also includes internal fixed gain setting resistors to simplify the design and reduce external component count.

The NCS2563DGEVB is designed to operate over a wide supply voltage range, making it versatile for use in various applications. Furthermore, the board is designed to meet the rigorous demands of the industrial temperature range, ensuring reliable performance under varying environmental conditions.

For engineers and product developers looking to evaluate the NCS2563 video amplifier's performance quickly and efficiently, the NCS2563DGEVB from ON Semiconductor is the ideal choice. It offers a user-friendly platform to experiment with and optimize video systems, ensuring that the end products deliver superior video quality to meet the expectations of today's market.

You May Also Be Interested in

Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess