EN
  • EN
  • DE

74LVT86

Part No 74LVT86
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Description 3.3V Quad 2-input exclusive-OR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 165566-74LVT86
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT86 CAD Model

Description

Product Overview: 74LVT86 - Quad 2-input Exclusive-OR Gate

The 74LVT86 from NXP Semiconductors is a high-performance, low-voltage CMOS device that belongs to the LVT family. This integrated circuit is designed to operate at 3.3V while offering 5V tolerant inputs, which makes it a suitable choice for interfacing with 5V systems. The 74LVT86 features four 2-input exclusive-OR gates, providing the essential logic function where the output is high only when an odd number of inputs are high, a fundamental operation used in various digital applications.

Key Features

  • Logic Type: Quad 2-input Exclusive-OR gate
  • Operating Voltage: 2.7V to 3.6V
  • 5V Tolerant Inputs: Inputs can handle 5V without damage
  • High-Speed Operation: Fast switching times despite low operating voltage
  • Low Power Dissipation: Ideal for power-sensitive applications
  • Output Capability: Capable of driving 50 Ohm transmission lines
  • Multiple Package Options: Available in standard packaging such as SO and TSSOP
  • Compliance: Fully compliant with JEDEC standard no. 8-1A

Applications

The 74LVT86 is versatile and can be used in a variety of digital circuits. Its primary application is in performing exclusive-OR operations, which are essential in digital signal processing, error detection and correction algorithms, and various forms of digital logic designs. With its fast switching capabilities, it is also suitable for high-speed systems and can be a part of complex integrated circuits used in telecommunications, computing, and consumer electronics.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LVT86 is no exception. It is manufactured with the highest standards to ensure reliable performance in critical applications. The device's low power consumption and high-speed operation make it an excellent choice for energy-efficient and high-performance designs.

Ordering Information

To order the 74LVT86 or to obtain more information about pricing and availability, interested customers should contact NXP or authorized distributors. Detailed datasheets and technical documents are available to support the design-in process and ensure successful integration into your product.

You May Also Be Interested in

Bosch Sensortec
Need more? Email Us
Samsung
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Coilcraft
Need more? Email Us
Vishay
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess