EN
  • EN
  • DE

74F189AN

Part No 74F189AN
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040178-74F189AN
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F189AN CAD Model

Description

Product Overview: 74F189AN by NXP

The 74F189AN is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the electronics industry. This product is a part of the 74F series, which is known for its fast speeds and excellent power efficiency. The 74F189AN is a 64-bit Random Access Memory (RAM) with a 16-word by 4-bit structure, making it suitable for a wide range of applications that require a small yet fast temporary data storage solution.

Key Features

  • High-Speed Performance: The 74F189AN is designed to operate at high speeds, ensuring quick data access and processing, which is essential for modern high-speed computing systems.
  • Low Power Consumption: Despite its speed, the 74F189AN maintains low power consumption, making it ideal for power-sensitive applications.
  • Flexible Operation: This RAM can be used in either a write or read mode, providing versatility in various applications.
  • Convenient Packaging: The 74F189AN comes in a standard 16-pin DIP (Dual In-line Package), which is widely used and easily integrated into a variety of circuit boards.
  • Tri-state Outputs: The inclusion of tri-state output registers allows for increased control over output states, which is beneficial when interfacing with bus-oriented systems.

Applications

The 74F189AN is designed for use in systems that require high-speed, low-power temporary data storage. Its applications span across various fields, including:

  • Computing systems
  • Data processing units
  • Embedded systems
  • Communication devices
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74F189AN is manufactured using industry-leading techniques and is rigorously tested to ensure it meets NXP's stringent criteria for performance and durability.

Conclusion

The 74F189AN by NXP is a versatile, high-speed 64-bit RAM that offers designers the performance and reliability required for today's sophisticated electronic systems. Whether used in computing, communication, or industrial applications, the 74F189AN stands out as a smart choice for designers looking for a dependable and efficient data storage solution.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Dell
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess