EN
  • EN
  • DE

74F241AD

Part No 74F241AD
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040180-74F241AD
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F241AD CAD Model

Description

The NXP 74F241AD is a high-performance, octal buffer/line driver designed to interface with bus systems in a digital environment. This integrated circuit is part of NXP's 74F series, known for its fast switching speeds and robust performance. The 74F241AD features non-inverting 3-state outputs which can drive heavily loaded bus lines with the least propagation delay time, making it ideal for use in high-speed data transfer systems.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Number of Pins: 20-pin package for secure PCB mounting
  • Supply Voltage Range: Typically 4.5V to 5.5V, suitable for TTL level systems
  • Output Current: Capable of sinking or sourcing up to 64 mA, providing high drive capabilities
  • Propagation Delay: Fast switching speeds with typical propagation delay times significantly lower than other devices in its class
  • Operating Temperature Range: From 0°C to +70°C, ensuring reliable operation under standard industrial conditions

Applications:

The NXP 74F241AD is versatile and can be used in a variety of applications where signal buffering and driving are required. It is particularly useful in:

  • Bus interface or bus extension applications
  • Memory drivers, clock drivers, and word line drivers
  • Input/Output port drivers where high sink/source capability is required
  • Driving heavily loaded bus lines in computing and telecommunication systems

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74F241AD is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the electronics industry. With its robust design and proven performance, this octal buffer/line driver is a preferred choice for engineers and designers looking for a reliable solution to their digital interfacing challenges.

You May Also Be Interested in

Dell
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Lowest to $0.1487
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess