EN
  • EN
  • DE

74F273AD

Part No 74F273AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D flip-flop
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131330-74F273AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74F273AD CAD Model

Description

The NXP 74F273AD is a high-performance, octal D-type flip-flop with a clear feature, designed for use in systems that require a stable and reliable means of storing binary information. This integrated circuit is part of the 74F series, which is renowned for its fast switching speeds and excellent operational characteristics, making it a preferred choice for high-speed computing and data processing applications.

Key Features:

  • Logic Type: D-Type Flip-Flop
  • Number of Pins: 20
  • Package / Case: SOIC-20
  • Propagation Delay Time: Fast switching speeds suitable for high-performance systems.
  • Operating Temperature Range: -40°C to +85°C, providing reliable performance across a wide range of environmental conditions.
  • Supply Voltage Range: Typically 5V, compatible with TTL logic levels.
  • Output Current: High current output capability for driving multiple loads.
  • Clear Function: Asynchronous master reset input for quickly clearing the flip-flop.

Product Description:

The NXP 74F273AD is an 8-bit register that captures the data present on its D-inputs when the clock input is transitioned from low to high. The clear input allows all eight flip-flops to be cleared simultaneously, making it easy to reset the system state during power-up or troubleshooting. This feature ensures that the outputs are in a known state upon initialization or after an error.

Constructed in a small-outline integrated circuit (SOIC) package, the 74F273AD is designed to save valuable board space while delivering the high-speed performance expected from the 74F series. Its robust design allows it to operate under a broad range of temperature conditions, making it suitable for industrial and commercial environments alike.

Whether used in computing systems, communication infrastructure, or complex control systems, the NXP 74F273AD offers a reliable solution for data storage and signal synchronization. It is a testament to NXP's commitment to providing advanced logic solutions that meet the demanding requirements of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1208 $61.6440
130+ $0.9198 $119.5740
195+ $0.8910 $173.7450
270+ $0.8622 $232.7940
350+ $0.8334 $291.6900
465+ $0.7473 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,010 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess