EN
  • EN
  • DE

74F595D

Part No 74F595D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 164887-74F595D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F595D CAD Model

Description

The 74F595D, a high-performance shift register from NXP Semiconductors, is a crucial component for modern digital systems. This integrated circuit is designed to provide an efficient solution for expanding the number of output lines through serial-to-parallel data conversion, which is essential in applications requiring the control of multiple outputs with limited microcontroller or microprocessor pins.

Key Features

  • 8-Bit Serial-to-Parallel Shift Register: Allows for the conversion of serial data into parallel outputs, which can then be used to drive multiple devices or display units.
  • Edge-Triggered Clock: Facilitates precise timing and synchronization with the system clock, ensuring reliable data transfer and stable operation.
  • Output Storage Register: Comes with a separate storage register that provides a latch to hold the parallel output data, allowing the outputs to remain stable while new data is being shifted in.
  • Shift Register Clear Function: Enables rapid clearing of the shift register's contents, which is beneficial for initializing the system or resetting the register during operation.
  • 3-State Outputs: Features three-state output control, which allows for connection to common data buses or output lines without interference, as outputs can be effectively 'disconnected' by placing them in a high-impedance state.
  • High-Speed Operation: Designed to operate at high speeds, making it suitable for high-performance systems that require fast data processing and output generation.

Applications

The 74F595D is versatile and can be used in a variety of applications, such as:

  • LED display control
  • Digital control systems
  • Data acquisition systems
  • Communication systems
  • Industrial automation
  • Instrumentation panels

Technical Specifications

The device is housed in an SOIC-16 package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications. It operates over a standard temperature range and is compatible with TTL logic levels, ensuring easy integration into existing digital systems.

With its robust design and NXP's commitment to quality, the 74F595D is a reliable choice for designers looking to expand the capabilities of their digital systems with minimal pin count and maximum efficiency.

You May Also Be Interested in

Bosch Sensortec
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
AMIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess