EN
  • EN
  • DE

74HC125

Part No 74HC125
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad buffer/line driver; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131490-74HC125
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Signal Processing
Ultra Librarian 3D Model Ultra Librarian 74HC125 CAD Model

Description

Product Overview: 74HC125 Quad Buffer/Line Driver from NXP

The 74HC125 from NXP Semiconductors is a high-speed Si-gate CMOS device that is designed to deliver the functionality of a quad buffer/line driver with 3-state outputs. Each buffer has a separate output enable (OE) input which, when high, disables the output by placing it in a high impedance state. This feature makes the 74HC125 ideal for interfacing with bus lines in a bus-oriented system.

Key Features

  • Logic Type: Quad Buffer/Line Driver
  • Output Type: 3-State
  • Number of Channels: 4
  • Input Level: CMOS
  • Output Level: CMOS
  • Supply Voltage Range: 2.0V to 6.0V
  • Operating Temperature Range: -40°C to +125°C
  • Package: Available in various package types including SOIC, TSSOP, and DIP
  • Pin Count: Options typically include 14 or 16 pins depending on the package

Applications

The 74HC125's ability to drive lines with a high impedance state is particularly useful in applications where multiple devices share a common bus. Some typical applications include:

  • Bus drivers
  • Buffer memory address registers
  • Control lines
  • Input/Output (I/O) port drivers

Performance Characteristics

The device features a broad operating voltage range and can support different logic levels, which makes it compatible with a wide variety of digital systems. Its high noise immunity and low power consumption are characteristic of CMOS technology, while its ability to operate over a wide temperature range makes it suitable for industrial applications.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74HC125, like all NXP products, is manufactured under stringent conditions to ensure high performance and durability for the end-user. Engineers can trust this component to perform consistently across various conditions and applications.

Whether you are designing a complex digital system or simply require reliable buffering capabilities, the 74HC125 from NXP is an excellent choice for ensuring signal integrity and effective communication between digital components.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess