EN
  • EN
  • DE

74HC151PW,118

Part No 74HC151PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8-INPUT MUX 16TSSOP  /  Multiplexer 1 x 8:1 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr NXP USA Inc.
Series 74HC
Package Bulk
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC151
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-74HC151PW,118TR,2156-74HC151PW,118,954-74HC151PW118,NEXNXP74HC151PW,118
Standard Package 2,500
Win Source Part Number 1040299-74HC151PW,118
Ultra Librarian 3D Model Ultra Librarian 74HC151PW,118 CAD Model

Description

Product Overview: 74HC151PW,118 by NXP Semiconductors

The 74HC151PW,118 is a high-speed Si-gate CMOS device and is pin-compatible with low-power Schottky TTL (LSTTL). It is fabricated using silicon gate CMOS technology which ensures that it has the high noise immunity and low power consumption characteristic of CMOS integrated circuits, along with speeds similar to LSTTL.

This integrated circuit is an 8-input multiplexer with three binary select inputs (S0, S1, and S2), an enable input (E), and an output (Y). The device features eight mutually exclusive inputs and provides a single data output. When the enable input (E) is held high, the output is forced to a low state, regardless of other inputs. Conversely, when the enable input is low, the binary coded input data presented at the select inputs (S0 to S2) determines the data output. This versatility makes the 74HC151PW,118 suitable for a wide range of applications, from data multiplexing to signal routing and control functions.

The 74HC151PW,118 comes in a TSSOP-16 (thin shrink small outline package) which is an ideal choice for space-constrained applications. The package is designed for surface mount technology, which allows for more compact circuit board designs and is well-suited for mass production and modern PCB assembly processes.

Key features of the 74HC151PW,118 include:

  • High noise immunity
  • Low power dissipation
  • Typical operating temperature range from -40°C to +125°C
  • Complies with JEDEC standard no. 7A
  • ESD protection:
    • HBM JESD22-A114F exceeds 2000 V
    • MM JESD22-A115-A exceeds 200 V
  • Multiple package options

Applications for the 74HC151PW,118 are diverse and include:

  • Digital signal processing
  • Data routing and switching
  • Function generation
  • Computer logic
  • Instrumentation and control systems

As a product of NXP Semiconductors, a trusted leader in the semiconductor industry, the 74HC151PW,118 is a reliable and efficient solution for your digital multiplexing needs. Its robust design and compatibility with existing LSTTL products make it a versatile choice for both new designs and legacy system upgrades.

You May Also Be Interested in

Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3869 $58.0350
365+ $0.3176 $115.9240
565+ $0.3084 $174.2460
780+ $0.2980 $232.4400
1,005+ $0.2876 $289.0380
1,340+ $0.2587 $346.6580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,623 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess