EN
  • EN
  • DE

74HC154BQ

Part No 74HC154BQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 4-to-16 line decoder/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131532-74HC154BQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC154BQ CAD Model

Description

The 74HC154BQ is a high-speed Si-gate CMOS device and is part of the 74HC family of digital electronics from NXP Semiconductors. This particular integrated circuit is designed to be a 4-to-16 line decoder/demultiplexer with input latches. The device takes a 4-bit binary input and decodes it into one of sixteen possible output lines, making it an essential component in applications that require signal distribution from a single input to multiple outputs.

Key Features

  • Decoding Capability: The 74HC154BQ can decode a 4-bit binary input to one of 16 mutually exclusive outputs.
  • Latch Function: Equipped with input latches that hold the last input data presented prior to the strobe transition from HIGH to LOW.
  • High-Speed: Possesses a typical propagation delay time of 18 ns, ensuring quick response for high-speed operations.
  • Low Power Consumption: The device has a low power consumption characteristic of CMOS integrated circuits, with a maximum ICC of 80 μA.
  • Wide Operating Voltage: Can function across a wide operating voltage range from 2 V to 6 V, accommodating various logic level requirements.
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, providing the flexibility to interface with various types of logic families.
  • Multiple Package Options: Available in different package options including the DHVQFN24, which is a leadless package for space-constrained applications.

Applications

The 74HC154BQ is suitable for a variety of applications that require signal routing. These include:

  • Memory address decoding
  • Data routing and multiplexing
  • Control signal generation
  • Function selection in microprocessor systems

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability. The 74HC154BQ is manufactured to high standards, ensuring consistent performance and durability for industrial and commercial applications. With its robust design and NXP's rigorous testing, customers can expect reliable operation even in demanding environments.

You May Also Be Interested in

ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
UTC
Lowest to $0.0622
Texas Instruments
Lowest to $0.9663
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,878 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess