The NXP 74HC157 device is a high-speed Si-gate CMOS product belonging to a broad family of integrated circuits. This quad 2-input multiplexer provides the function of four individual 2-input multiplexers in a single package, allowing for the selection of one of two inputs to each output. It is a versatile component used in various digital applications where signal routing is required.
Key Features:
- Wide Operating Voltage: The 74HC157 operates at a wide voltage range from 2V to 6V, making it compatible with TTL levels and suitable for battery-operated devices and low-voltage applications.
- High Speed: With a typical propagation delay of only 8ns, this multiplexer ensures swift data handling and processing, which is critical for high-speed digital systems.
- Low Power Consumption: Its low power characteristics are ideal for power-sensitive designs, ensuring efficient operation without compromising performance.
- Quad Multiplexing: With four multiplexers in one package, it reduces board space and simplifies design complexity, which is beneficial for compact and integrated circuit designs.
- Multiple Input/Output Configurations: The device can be used in various configurations, such as a dual 4-to-1 multiplexer, a single 8-to-1 multiplexer, or as a data selector/switch.
Applications:
The 74HC157 is suitable for various applications, including:
- Data routing and signal gating
- Digital signal processing
- Function generation
- Communication systems
- Computer systems
- Instrumentation and control systems
Technical Specifications:
Parameter
Value
Supply Voltage (V<sub>CC)
2V to 6V
High-Level Input Voltage (V<sub>IH)
Minimum 70% of V<sub>CC
Low-Level Input Voltage (V<sub>IL)
Maximum 30% of V<sub>CC
Propagation Delay Time (t<sub>pd)
8ns (typical at V<sub>CC = 5V)
Operating Temperature Range (T<sub>a)
-40°C to +125°C
Package Type
SOIC, TSSOP, DIP
Overall, the NXP 74HC157 is a reliable and efficient choice for designers looking to implement a high-speed, low-power multiplexing solution in their digital systems.