EN
  • EN
  • DE

74HC157N

Part No 74HC157N
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Description Quad 2-input multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Logical Function Mux
Mounting Through Hole
Operating Temp Range -40C to 125C
Package Type PDIP
Packaging Bulk
Pin Count 16
Operating Temperature (Max) 125C
Operating Temperature Classification Automotive
Number of Inputs 8
Number of Outputs 4
Rad Hardened No
Operating Supply Voltage (Typ) 5 V
Operating Supply Voltage (Min) 2 V
Operating Supply Voltage (Max) 6 V
Win Source Part Number 053461-74HC157N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC157N CAD Model

Description

Overview of 74HC157N by NXP

The 74HC157N is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is fabricated by NXP Semiconductors, a renowned leader in the semiconductor industry, known for their cutting-edge technology and reliable products. This particular integrated circuit is designed to function as a quad 2-input multiplexer with common select and enable inputs, making it a versatile component for a wide range of digital applications.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: 4
  • Number of Inputs: 2 per multiplexer
  • Number of Outputs: 1 per multiplexer
  • Common Select Input: Simplifies control signal management
  • Input Level: CMOS level
  • Output Level: CMOS level
  • Supply Voltage Range: 2.0 to 6.0 V
  • Propagation Delay: Typically 16 ns at Vcc = 5 V, CL= 15 pF, TA= 25°C
  • Operating Temperature: -40°C to +125°C
  • Package: 16-pin DIP (Dual In-line Package)

Applications

The 74HC157N is suitable for a variety of digital applications, including:

  • Digital multiplexing
  • Signal gating
  • Data routing
  • Function generation
  • Arithmetic operations
  • Computer logic circuitry

Product Description

The 74HC157N integrates four 2-input multiplexers into a single package, providing the ability to select one of two inputs for each output. It features a common select input (S) and an enable input (\overline{E}), allowing the device to be used in more complex digital systems where signal routing needs to be controlled dynamically. The enable input ensures that when it is in the active LOW state, the selected data from one of the inputs is passed to the output, while a HIGH state forces the outputs to a LOW level regardless of the select and data inputs.

With its wide operating voltage range and compatibility with TTL levels, the 74HC157N is designed for interfacing with both CMOS and LSTTL devices. This makes it an excellent choice for mixed-technology systems. Its fast propagation delay and high noise immunity are characteristic of advanced CMOS technology, which ensures reliable operation in high-speed digital systems.

Overall, the 74HC157N by NXP is a highly functional and reliable component that serves as an essential building block in digital circuit design, offering flexibility and performance for a wide array of electronic applications.

You May Also Be Interested in

AMIS
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Wurth Electronics Inc
Lowest to $1.1304
Littelfuse Inc.
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
Coilcraft
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4035 $58.5075
350+ $0.3312 $115.9200
545+ $0.3208 $174.8360
745+ $0.3104 $231.2480
965+ $0.3001 $289.5965
1,290+ $0.2690 $347.0100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess