EN
  • EN
  • DE

74HC158N

Part No 74HC158N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input multiplexer; inverting
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131541-74HC158N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC158N CAD Model

Description

Product Overview: 74HC158N by NXP

The 74HC158N is a high-speed Si-gate CMOS device manufactured by NXP Semiconductors. It is a quad 2-input multiplexer that features four identical multiplexers with common select and enable inputs. This integrated circuit is designed to operate at a wide range of operating conditions and offers a perfect balance of speed, power consumption, and noise immunity, making it suitable for a variety of digital applications.

Each multiplexer has two input channels, I0 and I1, and an output channel Y. The select input, S, controls which of the input channels is connected to the output. When the enable input, E, is low, the selected input is passed to the output. Conversely, when E is high, all outputs are disabled and the Y outputs go to a high-impedance state, effectively disconnecting the output from the circuit.

Key Features:

  • Logic Family: HC
  • Logic Type: 2-Input Multiplexer
  • Number of Pins: 16
  • Supply Voltage Range: 2.0V to 6.0V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: DIP-16 (Dual In-line Package)
  • Propagation Delay: Typically 13 ns at 4.5V
  • High Noise Immunity characteristic of CMOS devices

The 74HC158N is a versatile component that can be used in a wide array of applications including data routing, signal gating, and function generation. Its CMOS technology ensures low power dissipation, yet provides a high-speed output capable of driving 10 LSTTL loads. With its industry-standard DIP-16 packaging, it is easily integrated into both prototyping and production environments.

NXP's commitment to quality ensures that the 74HC158N meets strict standards, providing reliable performance for both commercial and industrial applications. Its robust design allows it to function over a broad range of environmental conditions, making it a preferred choice for system designers who require multiplexing capabilities in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6489 $58.4010
220+ $0.5325 $117.1500
340+ $0.5158 $175.3720
465+ $0.4992 $232.1280
600+ $0.4826 $289.5600
805+ $0.4327 $348.3235
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess