EN
  • EN
  • DE

74HC165PW

Part No 74HC165PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP / 8-bit parallel-in/serial-out shift register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131563-74HC165PW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74HC165
Introduction Date December 01, 1990
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74HC165PW CAD Model

Description

NXP 74HC165PW 8-bit Parallel-Load Shift Registers

The NXP 74HC165PW is a high-performance, 8-bit parallel-load shift register that is an integral component for digital systems requiring the conversion of parallel data to serial format. This IC is part of the 74HC family, known for its high-speed CMOS technology, and is particularly useful in applications where low power consumption and high functionality are necessary.

Designed with the practical needs of modern digital electronics in mind, the 74HC165PW operates with a wide voltage range from 2.0V to 6.0V. This feature ensures compatibility with a variety of logic families and the ability to integrate into both low-voltage and standard 5V systems. The versatility of the voltage range makes it suitable for interfacing with microcontrollers and other digital circuits in a broad array of products.

The device features a parallel input architecture, allowing for the simultaneous reading of eight different signals. Once loaded, these inputs can be serially shifted out at speeds that are determined by the clock input frequency. This makes the 74HC165PW ideal for expanding the input capabilities of microcontrollers without the need for additional pins, as multiple shift registers can be daisy-chained to read an extended number of inputs.

Furthermore, the 74HC165PW includes features such as a direct clear function, which enables the rapid clearing of the register's contents, and a master reset function for enhanced control. The shift register also supports both positive-edge triggering and cascading, allowing for seamless expansion and synchronization across multiple devices.

Packaged in a slim TSSOP16 package, the 74HC165PW is designed for space-efficient applications and is well-suited for surface-mount technology (SMT) processes. This compact form factor, combined with its robust performance characteristics, makes the NXP 74HC165PW an excellent choice for a wide range of applications, including data acquisition systems, computer peripherals, instrumentation, and control systems.

For designers and engineers looking for a reliable and flexible solution to increase their digital system's input capabilities without significantly increasing power consumption or board space, the NXP 74HC165PW presents itself as an outstanding option.

You May Also Be Interested in

Xilinx Inc.
Lowest to $3.2617
Samsung
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Analog Devices Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1748 $50.6920
700+ $0.1435 $100.4500
1,080+ $0.1390 $150.1200
1,490+ $0.1345 $200.4050
1,925+ $0.1300 $250.2500
2,575+ $0.1166 $300.2450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 174,295 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess