EN
  • EN
  • DE
  • IT

74HC1G86GV

Part No 74HC1G86GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2-input EXCLUSIVE-OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131606-74HC1G86GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Automation & Process Control, Communications & Networking, Motor Drive & Control, Audio
Ultra Librarian 3D Model Ultra Librarian 74HC1G86GV CAD Model

Description

Product Overview: NXP 74HC1G86GV

The NXP 74HC1G86GV is a high-speed Si-gate CMOS device that is a part of the 74HC series logic family. This single 2-input exclusive OR gate is designed for optimized power and speed and is suitable for a wide range of applications in modern electronics. Its compact size and low power consumption make it an ideal choice for portable and battery-powered devices.

Key Features

  • Logic Type: The 74HC1G86GV is an exclusive OR (XOR) gate, which delivers an output high when an odd number of inputs are high, providing a crucial logic function for various digital circuits.
  • Gate Count: This integrated circuit contains one 2-input gate per chip, making it a convenient solution for designs where space and weight are at a premium.
  • High-Speed Operation: With a typical propagation delay of only a few nanoseconds, the 74HC1G86GV ensures rapid processing of logic signals, which is essential for high-speed computing and signal processing applications.
  • Supply Voltage Range: It operates on a wide supply voltage range from 2.0V to 6.0V, accommodating various levels of signal voltages and making it compatible with other logic families.
  • Output Drive Capability: The chip can drive up to 5.0 mA at 5V, allowing it to interface with other logic devices, LEDs, or other low-power peripherals.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliable performance across a broad spectrum of environmental conditions.
  • Packaging: It is offered in a very small, leadless 5-pin SOT753 package, which is designed for surface-mount technology, providing a space-saving solution on printed circuit boards.

Applications

The versatility of the NXP 74HC1G86GV allows it to be used in a multitude of applications, including:

  • Binary arithmetic circuits
  • Signal processing
  • Data processing
  • Control systems
  • Logic function implementation
  • Portable electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74HC1G86GV is manufactured under strict quality control standards, ensuring that each device meets the high expectations of today's sophisticated electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,625+ $0.0308 $50.0500
3,955+ $0.0253 $100.0615
6,125+ $0.0245 $150.0625
8,440+ $0.0237 $200.0280
10,920+ $0.0229 $250.0680
14,635+ $0.0205 $300.0175
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,500 pieces
MOQ: 1625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess