EN
  • EN
  • DE

74HC273BQ

Part No 74HC273BQ
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+Rohsree
Reference case DHVQFN-20
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 729177-74HC273BQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC273BQ CAD Model

Description

Product Overview: 74HC273BQ Octal D-Type Flip-Flop

The 74HC273BQ, manufactured by NXP Semiconductors, is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family. This integrated circuit is specifically designed as an octal D-type flip-flop with a clear feature. It is a versatile component used in a wide range of digital applications, from simple logic control to complex data storage and transfer systems.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Pins: 20
  • Number of Elements: 8
  • Supply Voltage Range: 2.0V to 6.0V
  • Output Current: High-level: 5.2 mA; Low-level: 5.2 mA
  • Logic Case Style: DHVQFN
  • Propagation Delay: 13 ns
  • Operating Temperature Range: -40°C to +125°C

Functional Description

The 74HC273BQ contains eight edge-triggered, D-type flip-flops with individual D inputs and Q outputs. The common clock (CP) and master reset (MR) inputs control all flip-flops. The flip-flops will store the state of their individual D-inputs that meet the setup and hold time requirements on the LOW-to-HIGH clock (CP) transition. A LOW on MR clears all flip-flops, forcing all Q outputs LOW, independent of the clock.

Applications

Due to its high-speed performance and wide operating voltage range, the 74HC273BQ is suitable for a variety of applications. These include:

  • Buffer/Storage Registers
  • Shift Registers
  • Data Storage
  • Pattern Generators

Quality and Reliability

NXP's commitment to quality ensures that the 74HC273BQ meets stringent industry standards for performance and reliability. The device is available in a DHVQFN20 package, which is known for its small footprint and high thermal performance, making it ideal for space-constrained applications.

With its robust design and versatile functionality, the 74HC273BQ from NXP is an excellent choice for designers looking to implement reliable flip-flop logic in their digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2259 $50.8275
540+ $0.1854 $100.1160
840+ $0.1796 $150.8640
1,155+ $0.1738 $200.7390
1,490+ $0.1680 $250.3200
1,995+ $0.1506 $300.4470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess