EN
  • EN
  • DE
  • IT

74HC280

Part No 74HC280
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 9-bit odd/even parity generator/checker
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131675-74HC280
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC280 CAD Model

Description

Product Overview: 74HC280 9-bit Parity Generator/Checker

The 74HC280 is a high-speed CMOS device designed and manufactured by NXP Semiconductors. It is a 9-bit parity generator/checker that is widely used in digital systems to ensure data integrity. The chip is part of the 74HC family, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels while offering the low power consumption and high noise immunity characteristic of CMOS technology.

This integrated circuit (IC) features nine data input pins (D0 to D8), an even parity output (PE), and an odd parity output (PO). The primary function of the 74HC280 is to generate a parity bit, which is used in error-detection schemes to check the validity of data transmissions. The parity bit is an additional bit that is appended to a data set to make the number of set bits either even (even parity) or odd (odd parity).

The even parity output (PE) goes high when an even number of inputs are high, ensuring even parity across the data inputs plus the PE output. Conversely, the odd parity output (PO) goes high when an odd number of inputs are high, ensuring odd parity across the data inputs plus the PO output. This feature allows the 74HC280 to be used in systems that require either even or odd parity error checking.

The 74HC280 operates over a wide voltage range from 2V to 6V and offers symmetrical output impedance. This ensures good rise and fall times at all supply levels. The inputs are designed to be tolerant to higher energy spikes which makes the device suitable for a variety of industrial applications where electrical noise can be an issue.

Its standard 14-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) footprint allows for easy integration into existing circuit boards. The 74HC280 is an essential component for any digital system that requires reliable data transmission, and its robust design ensures that it can handle the demands of a wide range of applications.

With the 74HC280, NXP Semiconductors provides a reliable and efficient solution for the implementation of parity generation and checking, reinforcing data integrity in complex digital communications and storage systems.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2504 $59.5056
34+ $3.4881 $118.5954
52+ $3.3795 $175.7340
71+ $3.2698 $232.1558
92+ $3.1612 $290.8304
123+ $2.8344 $348.6312
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess