Product Overview: 74HC2G04GV - NXP
The 74HC2G04GV is a high-speed Si-gate CMOS device from NXP Semiconductors designed to deliver the functionality of dual inverters. It is part of the 74HC series, known for its robustness and compatibility with TTL (Transistor-Transistor Logic). This integrated circuit is tailored for implementation in a wide array of applications ranging from logic inversion to oscillator circuits.
Key Features
- Logic Type: The 74HC2G04GV consists of two independent inverters, making it a versatile component for digital circuits requiring signal inversion.
- Package: It comes in a very small SOT457 (TSOP6) package, which is ideal for space-constrained applications.
- Supply Voltage Range: This device can operate with a supply voltage ranging from 2.0V to 6.0V, accommodating various levels of logic and making it suitable for interfacing with both CMOS and LVTTL devices.
- High Noise Immunity: The 74HC2G04GV features a high noise immunity characteristic of CMOS devices, ensuring stable operation even in electrically noisy environments.
- Low Power Consumption: With CMOS technology, it boasts a low power consumption, which is critical for battery-operated and power-sensitive applications.
- Speed: The device provides a balanced propagation delay and transition times, offering a good speed-performance trade-off.
Applications
The 74HC2G04GV is suitable for a variety of applications, including:
- Signal processing
- Wave shaping
- Oscillators
- Logic level conversion
- High-speed logic gates
Technical Specifications
Attribute
Details
Logic Family
74HC
Mounting Type
Surface Mount
Package Type
SOT457 (TSOP6)
Pin Count
6
Operating Temperature
-40°C to +125°C
In conclusion, the 74HC2G04GV from NXP is a highly efficient, dual inverter gate that provides reliable performance for a broad spectrum of digital applications. Its small package and low power consumption, combined with a wide operating voltage range, make it an excellent choice for modern electronic systems.