EN
  • EN
  • DE

74HC373PW

Part No 74HC373PW
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Description Octal D-type transparent latch; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Technology CMOS
Mounting Surface Mount
Operating Temp Range -40C to 125C
Output Type 3-State
Package Type TSSOP
Packaging Tube
Pin Count 20
Polarity Non-Inverting
Type D-Type
Propagation Delay Time 265 ns
Number of Elements 1
High Level Output Current -7.8 mA
Operating Temperature Classification Automotive
Latch Mode Transparent
Number of Bits 8
Low Level Output Current 7.8 mA
Logic Family HC
Rad Hardened No
Operating Supply Voltage (Typ) 5 V
Operating Supply Voltage (Min) 2 V
Operating Supply Voltage (Max) 6 V
Win Source Part Number 053462-74HC373PW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC373PW CAD Model

Description

Product Overview: 74HC373PW by NXP

The 74HC373PW is a high-speed Si-gate CMOS device that is part of NXP Semiconductors' extensive 74HC (High-Speed CMOS) logic family. This particular integrated circuit is designed to offer the functionality of octal D-type transparent latches with 3-state outputs. It is a versatile component that is suitable for a wide range of applications in digital systems where temporary storage of data is required.

Key Features

  • Octal D-type Latches: The device contains eight latches with 3-state outputs, allowing for the storage of eight bits of data.
  • Transparent Latches: Data on the D-input is transferred to the latch output when the latch-enable (LE) input is high and is retained when LE is low.
  • 3-State Outputs: The 74HC373PW features 3-state outputs which can be set to high impedance. This is essential for interfacing with bus-oriented systems as it allows multiple outputs to be connected to a bus without causing conflicts.
  • Wide Operating Voltage Range: It operates across a voltage range of 2.0 to 6.0 V, making it compatible with TTL levels and suitable for use in systems with different power requirements.
  • High Noise Immunity: The CMOS technology provides a high noise immunity level, ensuring stable operation in electrically noisy environments.
  • Low Power Consumption: The device has a low power consumption characteristic of CMOS integrated circuits, making it ideal for battery-operated devices.

Package and Quality

The 74HC373PW is housed in a TSSOP20 (Thin Shrink Small Outline Package) which is not only space-efficient but also suitable for surface mount technology (SMT). The package is designed to optimize the PCB space and improve the overall reliability of the application.

Applications

Thanks to its robust design and latch functionality, the 74HC373PW is applicable in various fields, including:

  • Computer systems
  • Data storage and retrieval
  • Communication systems
  • Industrial control systems
  • Instrumentation

With its combination of high-speed operation, latch capabilities, and 3-state outputs, the NXP 74HC373PW is a valuable component for designers who require reliable temporary data storage in their digital logic applications.

You May Also Be Interested in

JST Sales America Inc.
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Lowest to $26.5061
AMIS
Lowest to $17.6472
OKI/Metcal
Need more? Email Us
CISCO
Lowest to $417.0844
OKI/Metcal
Need more? Email Us
CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3888 $50.5440
315+ $0.3191 $100.5165
490+ $0.3091 $151.4590
670+ $0.2991 $200.3970
865+ $0.2892 $250.1580
1,160+ $0.2592 $300.6720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess