EN
  • EN
  • DE

74HC4020DB,118

Part No 74HC4020DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC 14STAGE BINARY RIPPLE 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 109MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 135628-74HC4020DB,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4020DB,118 CAD Model

Description

Overview of 74HC4020DB,118

The 74HC4020DB,118 is a high-quality integrated circuit produced by NXP Semiconductors, a renowned leader in the electronics industry. This particular model is part of the 74HC series, which is well-regarded for its high-speed CMOS technology. The device is a 14-stage binary ripple counter with a wide operating voltage range, making it suitable for various applications in digital electronics.

Key Features

  • Device Type: 14-stage binary ripple counter
  • Logic Family: HC
  • Logic Type: Binary Counter
  • Number of Pins: 16
  • Supply Voltage: 2V to 6V
  • Counting Sequence: Up
  • Package Type: SSOP
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -40°C to +125°C

Functional Description

The 74HC4020DB,118 is designed to count pulses. It features a master reset input that clears the counter, setting all outputs low, and a clock input that advances the counter on the rising edge of the clock signal. The counter advances one count at each clock pulse, allowing for precise timing and control in digital circuits.

Applications

Due to its versatility and reliability, the 74HC4020DB,118 is used in a wide array of applications. These include:

  • Time Delay Circuits
  • Frequency Dividers
  • Counter/Timer Devices
  • Sequential State Machines
  • General Purpose Synchronous Counting

Quality and Reliability

NXP's commitment to quality ensures that the 74HC4020DB,118 meets stringent industry standards for performance and reliability. The device is manufactured in a SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications, and is capable of withstanding the wide operating temperature range typical in industrial environments.

Conclusion

The 74HC4020DB,118 from NXP Semiconductors is a robust and versatile binary ripple counter that is ideal for designers looking for a reliable and efficient solution for their digital counting needs. With its wide operating voltage range, high-speed performance, and NXP's reputation for quality, this integrated circuit is a top choice for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8218
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2532 $67.5192
13+ $9.2331 $120.0303
20+ $8.9455 $178.9100
27+ $8.6567 $233.7309
35+ $8.3680 $292.8800
47+ $7.5029 $352.6363
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess