The 74HC4046ADB is a high-speed Si-gate CMOS device and is pin compatible with the HEF4046B. Manufactured by NXP Semiconductors, this integrated circuit is designed to be used in phase-locked loop (PLL) systems where a high-performance, low-power phase comparator is required.
Key Features
- Versatility: It contains three phase comparators, a voltage-controlled oscillator (VCO), and two different types of phase detectors, each with unique characteristics.
- High Noise Immunity: The 74HC4046ADB features a balanced propagation delay and transition times, providing a significant advantage in terms of noise immunity.
- Low Power Consumption: Its CMOS technology ensures low power dissipation, making it ideal for battery-operated devices.
- Wide Frequency Range: The VCO can operate over a wide frequency range, which is determined by external components (resistors and capacitors).
- Compatibility: This IC is compatible with TTL outputs and can be used in various applications, including FM demodulation, signal conditioning, and frequency synthesis.
Applications
The 74HC4046ADB is suitable for a wide range of applications in both commercial and industrial markets. It is commonly used in:
- Frequency synthesizers
- Fm demodulation systems
- Data synchronization and conditioning
- Signal processing
- Telecommunications
- Automotive systems
Technical Specifications
Attribute
Details
Supply Voltage (V<sub>CC)
2.0V to 6.0V
Input Frequency
Up to 18MHz (at V<sub>CC = 6V)
Operating Temperature
-40°C to +85°C
Package
DB (DIP14)
With its robust design and reliable performance, the 74HC4046ADB from NXP is an excellent choice for designers looking for a PLL component that can deliver precision and stability in their electronic circuits.